EN
  • EN
  • DE

NCV1117DT33RKG

Part No NCV1117DT33RKG
Manufacturer ON Semiconductor
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1081864-NCV1117DT33RKG
Categories OEM Parts(M-N)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NCV1117DT33RKG CAD Model

Description

ON Semiconductor NCV1117DT33RKG Voltage Regulator

The NCV1117DT33RKG is a robust fixed voltage regulator designed by ON Semiconductor, engineered to deliver a consistent 3.3V output. This device is specifically tailored for automotive applications, complying with the rigorous standards of the industry. It is a member of the NCV1117 series, which are known for their reliability and performance in demanding environments.

Key Features:

  • Output Voltage: Precisely regulated 3.3V output, making it ideal for powering sensitive electronic components that require a stable voltage source.
  • Output Current: Capable of delivering up to 1A of output current, sufficient for a wide range of applications.
  • Dropout Voltage: Low dropout performance ensures efficient operation, even with input voltages close to the output voltage.
  • Thermal Protection: Integrated thermal shutdown feature protects the device from overheating, enhancing its longevity and reliability.
  • Short Circuit Protection: Built-in short circuit protection safeguards the regulator and the downstream components from potential damage caused by circuit faults.
  • Automotive Qualification: Meets the AEC-Q100 standards, certifying its suitability for automotive applications.
  • Package: Available in the robust TO-252 (DPAK) package, which is designed for optimal thermal performance and space-saving on the PCB.

Applications:

The NCV1117DT33RKG is versatile and can be used in various automotive applications such as:

  • Automotive infotainment systems
  • Body control modules
  • Instrument cluster electronics
  • Telematics and navigation systems

With its robust design and consistent performance, the NCV1117DT33RKG from ON Semiconductor is an excellent choice for designers seeking a reliable voltage regulator for their automotive electronics. Its combination of features ensures that it not only meets the current demands but also the long-term reliability required in the automotive sector.

You May Also Be Interested in

New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Lucent
Lowest to $70.6306
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess