EN
  • EN
  • DE

MC0372DP1

Part No MC0372DP1
Manufacturer ON Semiconductor
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1076580-MC0372DP1
Categories OEM Parts(M-N)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC0372DP1 CAD Model

Description

The MC0372DP1 from ON Semiconductor is a cutting-edge, high-performance microcontroller designed to cater to a wide array of applications in the modern electronics landscape. This versatile component is engineered to deliver efficient and reliable operation, making it an ideal choice for designers looking to integrate a robust control unit into their systems.

At the heart of the MC0372DP1 lies a powerful processing core that provides ample computational capabilities. This allows the microcontroller to handle complex tasks and algorithms, ensuring smooth and responsive performance in applications such as industrial control systems, automotive electronics, and smart IoT devices.

Key Features

  • Advanced Processing Core: The MC0372DP1 boasts a state-of-the-art processor that delivers high-speed operation and efficient power management, making it suitable for both battery-powered and mains-connected devices.
  • Robust Memory Architecture: With an integrated memory system that includes both volatile and non-volatile storage options, this microcontroller provides ample space for firmware, application code, and data storage, ensuring quick access and data retention even during power cycles.
  • Connectivity Options: The device comes equipped with a variety of communication interfaces, including I2C, SPI, and UART, allowing for seamless integration with other components and peripheral devices in a system.
  • Flexible I/O Configuration: A generous number of input/output pins are available on the MC0372DP1, which can be configured for different functions, providing versatility for custom hardware designs and interfacing with sensors, actuators, and other electronic components.
  • Low Power Consumption: Designed with energy efficiency in mind, the MC0372DP1 is optimized for low power consumption, making it an environmentally friendly choice that can extend the battery life of portable devices.
  • Wide Operating Temperature Range: This microcontroller is built to withstand harsh environments, with an operating temperature range that ensures reliability and performance under extreme conditions.

Applications

The versatility of the MC0372DP1 makes it suitable for a multitude of applications, including but not limited to:

  • Smart Home Automation
  • Automotive Control Systems
  • Industrial Automation
  • Wearable Technology
  • Medical Devices
  • Energy Management

With its robust feature set, the MC0372DP1 from ON Semiconductor stands as a compelling choice for developers and engineers looking to push the boundaries of what's possible with today's microcontroller technology.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.3269
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Lowest to $0.4340
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess