EN
  • EN
  • DE

BCM4320LKFBG P12

Part No BCM4320LKFBG P12
Manufacturer Broadcom Limited
Catalog OEM Parts (A - B)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1008083-BCM4320LKFBG P12
Categories OEM Parts(A-B)
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BCM4320LKFBG P12 CAD Model

Description

The BCM4320LKFBG P12 is a wireless communication chip manufactured by Broadcom. It is designed to provide Wi-Fi connectivity in a variety of devices. This chip is known for its low power consumption and compact size, making it suitable for mobile and embedded applications.

Applications

  • Mobile Phones: Providing Wi-Fi connectivity for smartphones.
  • Tablets: Enabling wireless internet access on tablets.
  • Laptops: Integrating Wi-Fi capabilities into laptops.
  • Embedded Systems: Allowing wireless communication in various embedded devices.

Features

  • IEEE 802.11a/b/g Compliance: Supports various Wi-Fi standards for broad compatibility.
  • Low Power Consumption: Minimizes energy usage for extended battery life.
  • Compact Size: Allows for integration into small devices.
  • Advanced Security Features: Provides secure wireless communication.
  • Multiple Interface Options: Supports various interfaces for flexible integration.

Benefits

  • Wireless Connectivity: Enables convenient wireless internet access.
  • Extended Battery Life: Reduces power consumption for longer battery operation.
  • Space Saving: Allows for integration into compact devices.
  • Secure Communication: Protects against unauthorized access.
  • Flexible Integration: Supports various interfaces for easy implementation.

Additional Details

The BCM4320LKFBG P12 typically operates in the 2.4 GHz and 5 GHz frequency bands. It supports data rates up to 54 Mbps according to the 802.11g standard. It includes advanced security features such as WEP, WPA, and WPA2 encryption to ensure secure wireless communication. The chip also incorporates power management features to optimize energy consumption and extend battery life in mobile devices. It is designed to be compatible with a wide range of operating systems and platforms. The BCM4320LKFBG P12 provides a reliable and efficient solution for wireless connectivity in various applications, including mobile phones, tablets, and embedded systems. Its compact size and low power consumption make it an ideal choice for devices where space and battery life are critical considerations.

You May Also Be Interested in

Bel Fuse Inc.
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Generic
Need more? Email Us
Kemet
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4030 $51.2240
20+ $5.2538 $105.0760
30+ $5.0896 $152.6880
41+ $4.9254 $201.9414
53+ $4.7612 $252.3436
71+ $4.2687 $303.0777
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 210 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess