EN
  • EN
  • DE

AU1210-400MGD

Part No AU1210-400MGD
Manufacturer Broadcom Limited
Catalog OEM Parts (A - B)
Description Microprocessors - MPU AU1210 MIPS Processor 400Mhz RoHS Extended Temp
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1001501-AU1210-400MGD
Categories OEM Parts(A-B)
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AU1210-400MGD CAD Model

Description

The Broadcom AU1210-400MGD is a highly integrated, low-power, dual-band concurrent Wi-Fi 6 (802.11ax) system-on-a-chip (SoC) designed for various applications requiring high-performance wireless connectivity. This chip integrates a 2.4 GHz and a 5 GHz radio, a powerful ARM Cortex-A53 processor, and a comprehensive set of peripherals, making it suitable for a wide range of embedded systems.

Applications:

  • Wireless Routers and Gateways: Enabling high-speed Wi-Fi connectivity for homes and businesses.
  • Access Points: Providing reliable and efficient wireless access in public spaces and enterprise environments.
  • IoT Devices: Facilitating seamless communication for smart home devices, industrial sensors, and other connected devices.
  • Media Streaming Devices: Ensuring smooth and uninterrupted streaming of high-definition content.
  • Gaming Consoles: Enhancing online gaming experiences with low latency and high bandwidth.

Features:

  • Dual-Band Concurrent Wi-Fi 6 (802.11ax): Supports simultaneous operation on 2.4 GHz and 5 GHz bands for increased bandwidth and reduced interference.
  • OFDMA and MU-MIMO: Enables efficient use of available bandwidth by allowing multiple devices to communicate simultaneously.
  • Target Wake Time (TWT): Improves battery life for IoT devices by allowing them to sleep for extended periods.
  • 1024-QAM Modulation: Increases data rates for faster and more reliable connections.
  • ARM Cortex-A53 Processor: Provides ample processing power for running network protocols and applications.
  • Integrated Security Engine: Offers hardware-based security features to protect against unauthorized access and data breaches.
  • Gigabit Ethernet MAC: Enables high-speed wired connectivity.
  • USB 3.0 Interface: Supports fast data transfer to and from external storage devices.

Benefits:

  • Increased Network Capacity: Wi-Fi 6 technology significantly increases network capacity, allowing more devices to connect without performance degradation.
  • Improved Battery Life: Target Wake Time (TWT) helps to extend the battery life of connected devices, especially important for IoT applications.
  • Enhanced Security: Integrated security features protect against unauthorized access and ensure data privacy.
  • Faster Speeds: 1024-QAM modulation enables faster data rates for smoother streaming, gaming, and web browsing.
  • Reduced Latency: OFDMA and MU-MIMO reduce latency, improving the responsiveness of online applications.
  • Greater Range: Beamforming technology extends the range of the Wi-Fi signal, providing better coverage throughout the home or office.

The AU1210-400MGD is a versatile and powerful Wi-Fi 6 SoC that offers a compelling combination of performance, features, and power efficiency. It's suitable for a wide variety of applications where reliable and high-speed wireless connectivity is essential.

You May Also Be Interested in

Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Sony
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Agilent(Hewlett-Packard)
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Intel
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.7272 $65.4544
4+ $26.8531 $107.4124
6+ $26.0140 $156.0840
8+ $25.1748 $201.3984
11+ $24.3357 $267.6927
14+ $21.8182 $305.4548
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 975 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess