EN
  • EN
  • DE

ALM-1106-BLK

Part No ALM-1106-BLK
Manufacturer Broadcom Limited
Catalog RF Amplifiers
Description IC AMP GPS LO NOISE SHDN 2X2SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Broadcom Limited
Packaging Bulk
Status Obsolete(EOL)
Frequency 900MHz to 3.5GHz
P1dB 1.8dBm (1.5mW)
Gain 14.3dB
Noise Figure 0.8dB
RF Type GPS, ISM
Supply Voltage - Operating 2.85V
Operating Supply Current 8mA
Test Frequency 1.575GHz
Win Source Part Number 1016469-ALM-1106-BLK
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ALM-1106-BLK CAD Model

Description

The ALM-1106-BLK is a Low Noise Amplifier (LNA) manufactured by Broadcom (formerly Avago Technologies). This LNA is designed for applications requiring high gain, low noise figure, and excellent linearity. It's commonly used in wireless communication systems to amplify weak signals received by an antenna.

Applications:

  • Cellular Base Stations: Used in cellular base stations to amplify weak signals received from mobile devices.
  • Wireless Communication Systems: Integrated into various wireless systems, such as Wi-Fi routers and access points, to improve signal reception.
  • GPS Receivers: Employed in GPS receivers to enhance the sensitivity and accuracy of location tracking.
  • Satellite Communication: Utilized in satellite communication systems to amplify weak signals received from satellites.
  • Radar Systems: Used in radar systems to amplify received signals, improving detection range.

Features:

  • Low Noise Figure: Minimizes the noise added to the signal, improving overall sensitivity.
  • High Gain: Provides substantial amplification of weak signals.
  • Excellent Linearity: Maintains signal integrity and minimizes distortion.
  • Wideband Operation: Operates over a broad frequency range.
  • Small Form Factor: Compact design allows for easy integration into various devices.

Benefits:

  • Improved Signal Reception: Enhances the reception of weak signals, increasing communication range.
  • Enhanced Sensitivity: Low noise figure improves the sensitivity of the receiver.
  • Reduced Distortion: Excellent linearity minimizes signal distortion, maintaining signal quality.
  • Increased System Performance: Contributes to overall system performance by amplifying weak signals and improving signal-to-noise ratio.
  • Simplified Design: Easy to integrate into various systems due to its small form factor and wideband operation.

Additional Details:

The ALM-1106-BLK typically operates within a specific frequency range, determined by its design. It requires an external bias voltage for operation. The LNA is often packaged in a small surface-mount package for easy integration onto circuit boards. Proper impedance matching is crucial for optimal performance. This low noise amplifier is a key component in enhancing the performance of various wireless communication and signal reception systems. Consult the datasheet for detailed specifications, including gain, noise figure, operating frequency range, and bias requirements.

You May Also Be Interested in

NXP / Nexperia
IC AMP GPS 1.5GHZ-2.7GHZ 24HVQFN / RF Amplifier IC General Purpose 1.5GHz ~ 2.7GHz 24-HVQFN (4x4)
Lowest to $8.8124
CEL
IC AMP CELLULAR 2-2.3GHZ 6SUPER / RF Amplifier IC Cellular, DBS, PCS 2GHz ~ 2.3GHz 6-SuperMiniMold
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 18GHZ-54GHZ 24LGA / RF Amplifier IC General Purpose 18GHz ~ 54GHz 24-LGA-CAV (5x5)
Lowest to $0.6537
M/A-Com Technology Solutions
IC RF AMP RADAR 0HZ-28GHZ 32AQFN / RF Amplifier IC Radar 0Hz ~ 28GHz 32-AQFN (5x5)
Need more? Email Us
Analog Devices Inc.
IC RF AMP VSAT 29GHZ-36GHZ DIE / RF Amplifier IC VSAT, DBS 29GHz ~ 36GHz Die
Lowest to $118.6568
RF Micro Devices
IC Amp Hbt Gaas Gen-pur SOT-89
Need more? Email Us
Analog Devices Inc.
IC RF AMP VSAT 2GHZ-20GHZ MODULE / RF Amplifier IC VSAT 2GHz ~ 20GHz Module
Need more? Email Us
RF Micro Devices
IC Power Amp 3G/4G Eur
Need more? Email Us
RF Micro Devices
IC Driver Amp
Lowest to $1.6320

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 190 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess