EN
  • EN
  • DE

AFBR-POC206L

Part No AFBR-POC206L
Manufacturer Broadcom Limited
Catalog Special Purpose
Description PWR CONVERT OPTICAL 5V FC CONN / Optoisolator Optical Power Converter 1 Channel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Special Purpose
Mfr Broadcom Limited
Package Bulk
Type Optical Power Converter
Number of Channels 1
Current - Output / Channel 170mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Package / Case Radial
Base Product Number AFBR
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.9500
Other Names 516-3890,AFBR-POC206L-ND
Standard Package 20
Win Source Part Number 1008451-AFBR-POC206L
Ultra Librarian 3D Model Ultra Librarian AFBR-POC206L CAD Model

Description

The AFBR-POC206L is a Plastic Optical Fiber (POF) transceiver from Broadcom Limited. This device is designed for high-speed data communication using POF cables, which offer advantages such as flexibility, ease of installation, and immunity to electromagnetic interference (EMI).

Applications

  • Automotive Networking: Used in automotive applications for in-vehicle infotainment, safety systems, and control networks.
  • Industrial Automation: Employed in industrial environments for data communication between sensors, actuators, and control systems.
  • Medical Equipment: Integrated into medical devices for data transfer and control signals where electrical isolation is required.
  • Home Networking: Utilized in home networking solutions for high-speed data transmission between devices.
  • Aerospace and Defense: Applied in aerospace and defense applications for reliable data communication in harsh environments.

Features

  • High-Speed Data Transmission: Supports data rates up to 50 Mbps (or higher depending on the version).
  • Plastic Optical Fiber (POF) Interface: Designed for use with POF cables for ease of installation and flexibility.
  • EMI Immunity: Provides immunity to electromagnetic interference, ensuring reliable data transmission.
  • Electrical Isolation: Offers electrical isolation for safety and protection against ground loops.
  • Compact Package: Available in a small form factor for space-constrained applications.

Benefits

  • Reliable Data Communication: Ensures reliable data transmission in harsh environments.
  • Easy Installation: Simplifies installation with POF cables and connectors.
  • EMI Immunity: Reduces the risk of data corruption due to electromagnetic interference.
  • Electrical Isolation: Protects against electrical hazards and ground loops.
  • Cost-Effective Solution: Provides a cost-effective solution for high-speed data communication.

Additional Details

The AFBR-POC206L is typically used in conjunction with POF cables and connectors. It requires a power supply and may need external components for proper operation. Refer to the Broadcom Limited datasheet for detailed specifications, including electrical characteristics, optical parameters, and application notes.

You May Also Be Interested in

Broadcom Limited
OPTOISO 1.5KV POWER MOSFET 8DIP
Need more? Email Us
Broadcom Limited
OPTOISO 3.75KV RECEIVER 8DIP GW
Lowest to $6.0856
Broadcom Limited
90 V/1.0 W, Hermetically Sealed, Power MOSFET Optocoupler | OPTOISO 1.5KV POWER MOSFET 8DIP
Lowest to $115.1344
CEL
OPTOISO 5KV FOR IGBT DRIVER 8DIP
Lowest to $0.8731
Broadcom Limited
OPTOISO 3.75KV LINE RX 8DIP GW / Optoisolator Line Receiver 3750Vrms 1 Channel 8-DIP Gull Wing
Need more? Email Us
IXYS
OPTOISO 3.75KV 2CH BIDIR 8SMD / Optoisolator I²C Repeater 3750Vrms 2 Channel 8-SMD
Lowest to $34.4117
ON Semiconductor
OPTOISO 2.5KV OPN COLLECTOR 8DIP
Lowest to $7.8582
Broadcom Limited
OPTOISO 3.75KV RECEIVER 8DIP
Lowest to $17.9486
IXYS
OPTOISO 3.75KV 2CH BIDIR 8SMD / Optoisolator I²C Repeater 3750Vrms 2 Channel 8-SMD
Lowest to $34.4117

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $609.8654 $609.8654
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 184 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess