The LMV331IDCKRG4 from Texas Instruments is a high-performance, single-output voltage comparator designed to offer a range of features to enhance performance and versatility in a wide array of applications.
- Supply Voltage: 2.7V to 5V
- Input Offset Voltage: 1mV
- Input Bias Current: 1pA
- Propagation Delay: 200ns
- Supply Current: 60µA
- Operating Temperature Range: -40°C to 125°C
- Output Stage: Open-drain
- Package: SC-70
- RoHS Compliance: Yes
- RoHS: Lead-free
The LMV331IDCKRG4 is suitable for use in a wide range of systems. These include, but are not limited to, portable and battery-powered devices, power management systems, and signal conditioning circuits.
In conclusion, the LMV331IDCKRG4 from Texas Instruments is a high-performance, low-power, single-output voltage comparator that offers a wide supply range, fast response time, and low power consumption. Its small size and flexibility make it an ideal choice for a variety of applications.