EN
  • EN
  • DE

ADNS-6130-001

Part No ADNS-6130-001
Manufacturer Broadcom Limited
Catalog Sensors, Transducers Accessories
Description IC LASER MOUSE TRIM LENS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Sensor, Transducer Accessories
Mfr Broadcom Limited
Package Bulk
Product Status Obsolete
Accessory Type Mouse Lens
For Use With/Related Products ADNS-6120, ADNS-6230, ADNV-6330, ADNV-6340
Standard Package 1,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 9002.90.9500
Win Source Part Number 558411-ADNS-6130-001
Ultra Librarian 3D Model Ultra Librarian ADNS-6130-001 CAD Model

Description

The ADNS-6130-001 is a mouse lens accessory designed for use with ADNS-6120, ADNS-6230, ADNV-6330, and ADNV-6340 sensors.

  • Product: ADNS-6130-001
  • Application: Mouse Lens Accessory
  • Compatible Sensors: ADNS-6120, ADNS-6230, ADNV-6330, and ADNV-6340
  • Packaging: Bulk
  • Standard Package: 1,000 pieces
  • Manufacturer: Broadcom Limited
  • Category: Sensors and Transducers
  • Subcategory: Sensor and Transducer Accessories
  • Status: Obsolete
  • ECCN: EAR99
  • REACH: Unaffected
  • HTSUS Code: 9002.90.9500
  • MSL: 1 (Unlimited)

You May Also Be Interested in

Omron
CONNECTOR FOR PHOTOSENSORS
Lowest to $10.0855
Allied Components International
Need more? Email Us
Weidmuller
Need more? Email Us
Amphenol
ISOLATING MOUNTING PAD
Need more? Email Us
Weidmuller
Need more? Email Us
Broadcom Limited
IC OPT MOUSE TRIM LENS ADNS-5090
Lowest to $1.4692
Panasonic
REFLECTOR 49.3MM X 50.3MM
Need more? Email Us
ifm efector, inc.
Need more? Email Us
Amphenol
ISOLATING MOUNTING PAD
Lowest to $0.0424

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.2014 $64.8126
20+ $5.9090 $118.1800
31+ $5.7242 $177.4502
42+ $5.5394 $232.6548
54+ $5.3546 $289.1484
73+ $4.8013 $350.4949
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,240 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess