EN
  • EN
  • DE
Part No SF21
Manufacturer Amphenol
Catalog Sensors, Transducers Accessories
Description ISOLATING MOUNTING PAD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Sensor, Transducer Accessories
Mfr Amphenol
Series SF2X
Package Bulk
Product Status Active
Accessory Type Mounting Base
For Use With/Related Products Wilcoxon Vibration Monitors
Standard Package 1 pcs
MSL Level Not Applicable
California Prop 65 Warning Information
Win Source Part Number 665195-SF21
Ultra Librarian 3D Model Ultra Librarian SF21 CAD Model

Description

The SF21 Mounting Base is a sensor and transducer accessory used for Wilcoxon Vibration Monitors by Amphenol.

  • Series: SF2X
  • Package: Bulk
  • Essential component for: ensuring accurate and reliable vibration monitoring in various applications
  • Market Status: Active
  • California Prop 65 Compliant: Yes

You May Also Be Interested in

SF1
Amphenol
SHORT MOUNTING STUD
Need more? Email Us
Weidmuller
Need more? Email Us
Omron
CONNECTOR FOR 4 PIN PHOTO SENSOR
Lowest to $1.5424
Schneider Electric
DIAPHRAGM FOR XMLBS35
Need more? Email Us
TT Electronics
ENCODER 256PPR DISK ASSY SHAFT
Need more? Email Us
Weidmuller
Need more? Email Us
Festo Corporation
SENSOR BRACKET
Need more? Email Us
Broadcom Limited
IC LENS ROUND LASERSTREAM GAMING
Lowest to $1.6320
Broadcom Limited
IC LASER MOUSE TRIM LENS SFF
Lowest to $9.7932

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess