EN
  • EN
  • DE

ACPM-9641-TR1

Part No ACPM-9641-TR1
Manufacturer Broadcom Limited
Catalog Hard To Find
Description Power Amplifier Module
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Broadcom Limited
Win Source Part Number 1135496-ACPM-9641-TR1
Manufacturer Homepage www.broadcom.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ACPM-9641-TR1 CAD Model

Description

The ACPM-9641-TR1 is a power amplifier module designed by Broadcom Limited, primarily for use in wireless communication systems. This module is engineered to provide efficient and reliable amplification of radio frequency (RF) signals, enabling robust wireless connectivity. Its compact design and integrated functionality make it suitable for a variety of applications requiring high-performance wireless transmission.

Applications:

  • Wireless Infrastructure: Used in base stations and repeaters to amplify signals for extended coverage.
  • Wireless Networking Equipment: Found in high-end routers and access points to enhance signal strength and range.
  • Satellite Communication Systems: Employed in satellite transceivers for uplink and downlink amplification.
  • Military Communication Systems: Utilized in secure communication devices requiring reliable signal amplification.
  • Industrial Wireless Systems: Integrated into industrial sensors and control systems for robust wireless data transmission.

Features:

  • High Gain: Provides significant amplification of RF signals to improve signal strength.
  • High Efficiency: Operates with high power efficiency, reducing power consumption and heat generation.
  • Compact Size: Small form factor allows for integration into space-constrained applications.
  • Integrated Matching Network: Includes an internal matching network for optimal impedance matching.
  • Wideband Operation: Supports a broad range of frequencies for versatile application.

Benefits:

  • Extended Range: High gain amplification extends the range of wireless communication.
  • Improved Signal Quality: Enhanced signal strength improves signal-to-noise ratio, resulting in better data transmission.
  • Reduced Power Consumption: High efficiency operation minimizes power consumption, leading to longer battery life in portable devices.
  • Simplified Design: Integrated matching network simplifies circuit design and reduces the number of external components.
  • Enhanced Reliability: Robust design ensures reliable operation in demanding environments.

Additional Details:

The ACPM-9641-TR1 typically operates within specific frequency bands tailored to its intended applications. The module often incorporates thermal management features to ensure stable performance under varying operating conditions. It is generally compliant with industry standards for electromagnetic compatibility (EMC) and safety. The package is designed for surface mount technology (SMT) for automated assembly. Specifications usually include parameters like gain, output power, efficiency, and operating frequency range. Furthermore, it includes built-in protection circuits to prevent damage from overvoltage or overcurrent conditions.

You May Also Be Interested in

Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.7073 $59.5606
53+ $2.2211 $117.7183
81+ $2.1518 $174.2958
111+ $2.0825 $231.1575
144+ $2.0132 $289.9008
192+ $1.8053 $346.6176
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess