EN
  • EN
  • DE

ACFM-W412

Part No ACFM-W412
Manufacturer Broadcom Limited
Catalog OEM Parts (A - B)
Description RF Components
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1042527-ACFM-W412
Categories OEM Parts(A-B)
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ACFM-W412 CAD Model

Description

The ACFM-W412 is a Front-End Module (FEM) manufactured by Broadcom Limited, designed primarily for wireless LAN (WLAN) applications, specifically operating in the 2.4 GHz frequency band. This module integrates a power amplifier (PA), low noise amplifier (LNA), transmit/receive (T/R) switch, and filtering components into a single compact package. The ACFM-W412 is designed to improve the performance and range of WLAN devices while simplifying the design and reducing the size of the RF front-end.

Applications:

  • Wireless routers
  • Wireless network interface cards (NICs)
  • Laptop computers
  • Tablets
  • IoT (Internet of Things) devices utilizing WLAN

Features:

  • Integrated Power Amplifier (PA)
  • Integrated Low Noise Amplifier (LNA)
  • Integrated Transmit/Receive (T/R) Switch
  • 2.4 GHz WLAN operation
  • Compact surface-mount package

Benefits:

  • Simplified WLAN front-end design, reducing development time and BOM costs.
  • Increased transmit power and receiver sensitivity, improving WLAN range and performance.
  • Reduced board space requirements due to the highly integrated design.
  • Improved system efficiency and reduced power consumption.
  • Enhanced interference rejection through integrated filtering.

Additional Details:

The ACFM-W412 is specifically designed to operate within the 2.4 GHz WLAN band, supporting protocols such as IEEE 802.11b/g/n. Detailed specifications, including gain, noise figure, output power, and supply voltage requirements, can be found in the device datasheet. Proper impedance matching and PCB layout are crucial for optimal performance and must be carefully considered during the design process. The compact surface-mount package is suitable for automated assembly processes. Consideration should be given to thermal management to ensure reliable operation, particularly at higher transmit power levels.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Kemet
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess