EN
  • EN
  • DE

ACFM-7103-TR1

Part No ACFM-7103-TR1
Manufacturer Broadcom Limited
Catalog RF Diplexers
Description QUINTPLEXER FILTER MODULE 4X7MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Broadcom Limited
Packaging Reel - TR
Status Obsolete(EOL)
Frequency Bands (Low / High) 824MHz to 894MHz / 1.85GHz to 1.99GHz
Low Band Attenuation (min / max dB) 55.00dB / -
High Band Attenuation (min / max dB) 50.00dB / -
Return Loss (Low Band / High Band) 17dB / 15dB
Mounting SMD (SMT)
Dimension 6-SMD, No Lead
Win Source Part Number 076779-ACFM-7103-TR1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name ACFM-7103
Introduction Date April 01, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian ACFM-7103-TR1 CAD Model

Description

Overview of ACFM-7103-TR1

The ACFM-7103-TR1 component is intended for use in advanced wireless communications. Its superior performance and reliability make it a preferred choice for incorporating into state-of-the-art applications.

Features and Benefits

  • Exceptional Reliability: Consistent performance under demanding conditions.
  • High Efficiency: Maximizes performance while minimizing energy consumption.
  • Easy Integration: Compatible with a variety of systems and devices.

Applications

  • Advanced Wireless Networks
  • IoT Devices
  • Automated Security Systems
  • Aerospace Technology

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
DIPLEXER 2.4/5GHZ WLAN
Lowest to $0.5107
TDK Corporation
Lowest to $0.0982
TDK Corporation
Lowest to $0.4897
Taiyo Yuden
FILTER DIPLEXER
Need more? Email Us
TDK Corporation
Lowest to $0.1305
TDK Corporation
Lowest to $0.2610
TDK Corporation
DIPLEXER WLAN 2.4GHZ, 5GHZ 1608
Lowest to $0.0696
TDK Corporation
DIPLEXER 2.4/5GHZ WLAN 0805 SMD
Lowest to $0.4897

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8235 $61.7625
175+ $0.6757 $118.2475
265+ $0.6549 $173.5485
365+ $0.6329 $231.0085
475+ $0.6122 $290.7950
635+ $0.5486 $348.3610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess