EN
  • EN
  • DE

TCA9617ADGKR

Part No TCA9617ADGKR
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description IC V-LEVEL XLATR FM+ I2C 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 2
Voltage - VCCA 0.8V to 5.5V
Voltage - VCCB 2.2V to 5.5V
Output Type Open Drain
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-VSSOP
Win Source Part Number 032002-TCA9617ADGKR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TCA9617ADGKR CAD Model

Description

Product Overview: Texas Instruments TCA9617ADGKR

The Texas Instruments TCA9617ADGKR is a robust I²C bus buffer that extends the capabilities of the I²C protocol by enabling system designers to overcome common challenges such as voltage-level shifting and long-distance communication. This device is particularly useful in applications where multiple devices with different voltage requirements need to communicate over the I²C bus, or where the bus needs to be extended across longer distances than typically supported.

Key Features

  • Dual Bidirectional Buffer: The TCA9617ADGKR includes two bidirectional channels that allow for simultaneous data flow in both directions, ensuring efficient communication between I²C devices.
  • Voltage Level Translation: With a wide range of voltage translation between 0.8V and 5.5V on the A-side and 2.7V to 5.5V on the B-side, this device allows for seamless communication between devices operating at different voltage levels.
  • Enhanced Signal Integrity: The buffer actively drives the SCL and SDA lines and includes rise-time accelerators to enhance signal integrity, particularly in long bus lines or in the presence of capacitive loads.
  • Hot-Swap Capability: The TCA9617ADGKR supports hot-swapping, making it possible to connect devices to the I²C bus without needing to power down the system.
  • Fail-Safe Operation: It features a fail-safe mechanism that prevents the bus from being stuck in a low state, facilitating a more reliable bus operation.
  • Low Standby Current: Designed for energy-efficient operation, the device has a low standby current, making it suitable for battery-powered applications.

Applications

The versatility of the TCA9617ADGKR makes it an ideal choice for a wide range of applications, including:

  • Consumer Electronics
  • Mobile Phones and Tablets
  • Computing and Peripherals
  • Industrial Control Systems
  • Automotive Infotainment Systems

With its compact VSSOP (DGK) 8-pin package, the TCA9617ADGKR is designed to occupy minimal board space while providing maximum functionality. It is a reliable solution for designers looking to enhance I²C communication in their next-generation electronic systems.

For detailed information, datasheets, and technical support, visit the Texas Instruments website to ensure your design incorporates the TCA9617ADGKR with the latest specifications and recommendations.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC BUS TRANSCVR 3-ST 8B 24TSSOP
Need more? Email Us
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $7.2762
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 8UDFN
Lowest to $0.4580
Nexperia USA Inc.
IC TRANSLATR TXRX 3.6V 16DHVQFN / Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-DHVQFN (2.5x3.5)
Lowest to $0.7446
Nexperia USA Inc.
IC CLOCK FANOUT/BUFFER 10TSSOP / Clock Fanout Buffer (Distribution) IC 1:4 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $1.3535
MICROSS/On Semiconductor
IC XLATOR TTL/CMOS-PECL 8TSSOP
Lowest to $11.0598
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $7.9312
Nexperia USA Inc.
ANALOG & LOGIC
Lowest to $23.4587

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3564 $51.6780
300+ $0.3339 $100.1700
465+ $0.3226 $150.0090
670+ $0.3000 $201.0000
870+ $0.2888 $251.2560
1,085+ $0.2775 $301.0875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess