EN
  • EN
  • DE

M74HCT4053ADTR2G

Part No M74HCT4053ADTR2G
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX 3 X 2:1 100 OHM 16TSSOP / 3 Circuit IC Switch 2:1 100Ohm 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr onsemi
Package Tape & Reel (TR)
Switch Circuit SPDT
Number of Circuits 3
On-State Resistance (Max) 100Ohm
Channel-to-Channel Matching (ΔRon) 10Ohm
Voltage - Supply, Single (V+) 2V ~ 6V
Voltage - Supply, Dual (V±) ±2V ~ 6V
-3db Bandwidth 80MHz
Channel Capacitance (CS(off), CD(off)) 130pF
Current - Leakage (IS(off)) (Max) 200nA
Crosstalk -60dB @ 1MHz
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number M74HCT4053
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-M74HCT4053ADTR2G-OS,ONSONSM74HCT4053ADTR2G
Standard Package 2,500
Win Source Part Number 1040430-M74HCT4053ADTR2G
Ultra Librarian 3D Model Ultra Librarian M74HCT4053ADTR2G CAD Model

Description

The M74HCT4053ADTR2G, manufactured by ON Semiconductor, is a high-performance triple 2-channel analog multiplexer/demultiplexer integrated circuit. This device is part of the HCT (High-Speed CMOS) family and is designed to operate with a 5V power supply while offering compatibility with TTL (Transistor-Transistor Logic) levels.

This versatile component provides three separate bidirectional channels for switching analog or digital signals, making it an excellent choice for a broad range of applications, including signal routing, data acquisition systems, communication circuits, and audio/video switching. The M74HCT4053ADTR2G is characterized by low power dissipation and high noise immunity, typical of CMOS integrated circuits, while still being able to interface with standard TTL logic.

Key Features:

  • Logic Family: HCT
  • Operating Voltage: 2V to 6V
  • Low Power Dissipation: Ensures energy-efficient operation for battery-powered devices.
  • High Noise Immunity: Provides reliable performance in electrically noisy environments.
  • Compatibility: TTL input compatible, allowing for easy integration with existing TTL logic circuits.
  • Multiple Channels: Features three bidirectional channels for flexible signal routing.
  • Package: Comes in a TSSOP package, which is suitable for surface-mount technology (SMT).

Applications:

  • Analog and digital multiplexing/demultiplexing
  • Signal gating
  • Data acquisition systems
  • Communication systems
  • Audio/video signal routing

The M74HCT4053ADTR2G is available in a TSSOP-16 package, offering a compact footprint for designs where space is at a premium. Its extended operating temperature range makes it suitable for industrial applications. With its robust design and ON Semiconductor's commitment to quality, this multiplexer/demultiplexer IC is a reliable choice for designers and engineers looking to add versatile switching capabilities to their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
85Ω TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $6.6941
MICROSS/On Semiconductor
IC MUX 8:1 26OHM 16TSSOP
Lowest to $0.5821
NXP / Nexperia
IC SW SPST-NCX1 750MOHM 6XSON
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPDT X 2 175OHM 8SOIC
Need more? Email Us
UTC
100Ω 1 2V~10V SOIC-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.1133
Nexperia USA Inc.
IC MUX 8:1 120OHM 20SSOP
Need more? Email Us
Texas Instruments
IC MUX 16:1 170OHM 28TSSOP
Lowest to $18.0332
Siliconix
IC SW SPST-NO/NCX4 1.5OHM 16QFN
Lowest to $10.1866
Maxim Integrated
IC SWITCH SPST-NCX1 35OHM 8SOIC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5660 $50.9400
190+ $0.5302 $100.7380
295+ $0.5123 $151.1285
420+ $0.4765 $200.1300
550+ $0.4586 $252.2300
685+ $0.4406 $301.8110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess