EN
  • EN
  • DE

AD626ANZ

Part No AD626ANZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Low Cost, Single-Supply Differential Amplifi er
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Amplifier Type Differential
Number of Circuits 1
SR - Slew Rate 0.22 V/μs
-3db Bandwidth 100kHz
Voltage - Input Offset 50μV
Operating Supply Current 1.5mA
Output Current per Channel 12mA
Dual Supply Voltage (±) 2.4 V ~ 12 V, ±1.2 V ~ 6 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 1136649-AD626ANZ
Manufacturer Homepage www.analog.com
Family Name AD626
Introduction Date October 28, 1995
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD626ANZ CAD Model

Description

AD626ANZ Single-Supply, Rail-to-Rail Instrumentation Amplifier

The AD626ANZ from Analog Devices Inc. is a high-performance, single-supply instrumentation amplifier that provides a perfect blend of precision, power efficiency, and versatility. Designed to cater to a multitude of applications ranging from medical instrumentation to industrial process controls, the AD626ANZ is an ideal choice for designers looking for a reliable and compact solution for their signal conditioning needs.

With its rail-to-rail output swing, the AD626ANZ can drive analog-to-digital converters (ADCs) effectively and is capable of working with a wide range of supply voltages from 2.7V to 18V. This feature allows the amplifier to be used in systems with varying power supply requirements while still ensuring excellent dynamic performance.

One of the defining characteristics of the AD626ANZ is its ease of use. It comes with pre-trimmed gains of 10 V/V and 100 V/V, which can be selected via a single external resistor. This flexibility simplifies the design process, as users can adjust the gain to meet their specific requirements without the need for complex external circuitry.

The AD626ANZ also boasts a low input bias current, making it suitable for applications that require high impedance sources. Its low offset voltage and drift ensure accuracy and stability over temperature, which is critical for precision measurement systems.

Additional features of the AD626ANZ include over-voltage protection up to 18V and a shutdown mode that reduces current consumption to 25µA, making it an energy-efficient choice for battery-powered devices. The device is also designed with electromagnetic interference (EMI) filters, providing robustness in harsh industrial environments where EMI can be a concern.

Encased in a compact 8-lead PDIP package, the AD626ANZ is easy to integrate into a wide range of electronic assemblies. Its robust design and comprehensive set of features make it a go-to solution for engineers looking to enhance the performance of their signal processing systems without compromising on space or power consumption.

Overall, the AD626ANZ from Analog Devices Inc. is a versatile and reliable component that offers a balance of functionality and simplicity, making it a valuable addition to any precision signal processing application.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess