Products specifications Report Issue?

Category Connectors, Interconnects - Terminals - Ring Connectors
Mfr TE Connectivity AMP Connectors
Series Amplivar
Package Tape & Reel (TR)
Product Status Active
Terminal Type Circular
Stud/Tab Size 8 Stud
Thickness 0.020" (0.51mm)
Width - Outer Edges 0.300" (7.62mm)
Length - Overall 0.695" (17.65mm)
Mounting Type Free Hanging (In-Line)
Termination Crimp
Wire Gauge 19-23 AWG
Insulation Non-Insulated
Features Serrated Termination
Color -
Contact Material Brass
Contact Finish Tin
Insulation Diameter 0.125" ~ 0.165" (3.18mm ~ 4.19mm)
Material - Insulation -
Base Product Number 60323
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.90.4000
Win Source Part Number 1364940-60323-2
Ultra Librarian 3D Model Ultra Librarian 60323-2 CAD Model

Description

The 1364940-60323-2 is a Ring Connector terminal from TE Connectivity AMP Connectors.

  • Series: Amplivar
  • Product Type: Connectors, Interconnects, and Terminals
  • Mounting Type: Free Hanging (In-Line)
  • Wire Gauge: 19-23 AWG
  • Insulation: Non-Insulated
  • Contact Material: Brass
  • Terminal Type: Circular
  • Termination Method: Crimp
  • Overall Length: 0.695" (17.65mm)
  • Stud/Tab Size: 8 Stud
  • Thickness: 0.020" (0.51mm)
  • Width: 0.300" (7.62mm)
  • Insulation Diameter: 0.125" to 0.165" (3.18mm to 4.19mm)
  • Contact Finish: Tin

You May Also Be Interested in

Panduit Corp
CONN TERM RECT TONG 1/0 AWG #1/4
Need more? Email Us
ECAD model for LCAN1/0-14-X
3M
CONN RING CIRC 18-22AWG #1/4
Need more? Email Us
ECAD model for MVU18-14R/SK
Mill-Max Manufacturing Corp.
TERM TURRET PIN
Need more? Email Us
ECAD model for 2706-2-00-80-00-00-07-0
TE Connectivity
CONN TERM RECT TONG 10-12 AWG #5
Need more? Email Us
ECAD model for 327954
Keystone Electronics
CONN RING CIRC 18-22AWG #6 CRIMP
Need more? Email Us
ECAD model for 8209
3M
CONN RING CIRC 8AWG #1/4 CRIMP
Need more? Email Us
ECAD model for 14-14S-W
Mill-Max Manufacturing Corp.
TERM TURRET SINGLE L=8.33MM
Need more? Email Us
ECAD model for 2703-2-00-01-00-00-07-0
Mill-Max Manufacturing Corp.
CIRCUIT PIN PRNTD .150\
Need more? Email Us
ECAD model for 3156-4-00-15-00-00-08-0
Mill-Max Manufacturing Corp.
TERM TURRET SINGLE L=5.94MM
Need more? Email Us
ECAD model for 2805-2-00-50-00-00-07-0

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3834 $65.1780
365+ $0.3586 $130.8890
565+ $0.3463 $195.6595
805+ $0.3216 $258.8880
1,050+ $0.3091 $324.5550
1,310+ $0.2968 $388.8080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,800 pieces
MOQ: 170 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention