Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953216-CM8068404170208
Series *
Ultra Librarian 3D Model Ultra Librarian CM8068404170208 CAD Model

Description

The Intel CM8068404170208 is a high-performance embedded microprocessor designed for a variety of industrial and commercial applications. This processor provides a balance of processing power and energy efficiency, making it suitable for demanding tasks in environments where power consumption is a significant consideration.

Applications:

  • Industrial automation and control systems
  • Digital signage and kiosks
  • Medical devices and equipment
  • Networking and communication devices
  • Gaming and entertainment systems

Features:

  • Multi-core architecture for parallel processing
  • Integrated graphics processing unit (GPU) for visual applications
  • Advanced instruction sets for optimized performance
  • Support for ECC memory for data integrity
  • Integrated I/O controllers for peripheral connectivity

Benefits:

  • Improved performance in multitasking environments
  • Enhanced graphics capabilities for visually intensive applications
  • Increased system reliability with ECC memory support
  • Reduced system cost due to integrated I/O
  • Extended product lifecycle for embedded applications

This embedded processor features multiple cores, enabling efficient handling of multiple tasks simultaneously. The integrated GPU provides enhanced graphics capabilities, making it suitable for applications that require visual processing. The support for Error Correcting Code (ECC) memory ensures data integrity, which is crucial in critical applications where data corruption cannot be tolerated. The integrated I/O controllers simplify system design and reduce overall system cost. Intel's commitment to long-term availability makes this processor a reliable choice for embedded systems with extended lifecycles.

Technical Specifications (May Vary Based on Specific Model Variant):

  • Core Count: Multiple cores (exact number varies)
  • Clock Speed: Varies by model
  • Cache Memory: Varies by model
  • TDP (Thermal Design Power): Varies by model
  • Memory Support: DDR4 ECC
  • Integrated Graphics: Intel UHD Graphics or similar

In conclusion, the Intel CM8068404170208 is a versatile and powerful embedded processor that offers a compelling combination of performance, features, and reliability, making it an excellent choice for a wide array of embedded applications.

You May Also Be Interested in

IBM
Need more? Email Us
ECAD model for EMPPC603EBC-166
NXP / Nexperia
IC MPU QORIQ T4 1.5GHZ 1932BGA
Lowest to $1,303.8807
ECAD model for T4081NSN7PQB
Amd
FOUR-BIT BIPOLAR MICROPROCESSOR SLICE / IC MPU AM2901C CISC 4-BIT BIPOLAR 40PDIP
Need more? Email Us
ECAD model for AM2901CPC
NXP / Nexperia
LS1048A 1600/2100 XT WE / ARM® Cortex®-A53 Microprocessor IC series 4 Core, 64-Bit 1.6GHz 780-FBGA (23x23)
Need more? Email Us
ECAD model for LS1048AXE7Q1A
NXP / Nexperia
IC MPU MPC83XX 266MHZ PBGA516 / PowerPC e300c2 Microprocessor IC MPC83xx 1 Core, 32-Bit 266MHz 516-PBGA (27x27)
Need more? Email Us
ECAD model for MPC8321ECZQADDC
Intel
MPU i960 RISC 32-Bit CMOS 20MHz 132-Pin PGA
Need more? Email Us
ECAD model for TA80960KA20
Intel
High Performance Microprocessor
Lowest to $120.5556
ECAD model for MG80C186XL12
Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Need more? Email Us
ECAD model for AM5746ABZXEA
Innovasic Semiconductor
IC MPU I186 20MHZ 84PLCC / 8-Bit/16-Bit Microcontrollers
Lowest to $104.4028
ECAD model for EN80C188EB20

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention