EN
  • EN
  • DE

THT-2-457-10

Part No THT-2-457-10
Manufacturer Brady Corporation
Catalog OEM Parts (T - Z)
Description Thermal Transfer Label Roll White Polyamide 0.90x0.25
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
RoHS Compliant
Win Source Part Number 1063594-THT-2-457-10
Categories OEM Parts(T-Z)
Manufacturer Brady Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian THT-2-457-10 CAD Model

Description

The THT-2-457-10 is a thermal transfer label manufactured by Brady Corporation. These labels are designed for durable identification of various items and equipment. They are specifically engineered to withstand harsh environments and provide long-lasting legibility when printed with a compatible thermal transfer printer and ribbon.

Applications:

  • Wire and Cable Marking
  • Equipment Labeling
  • Component Identification
  • Asset Tracking
  • General Purpose Identification

Features:

  • Thermal Transfer Printable
  • Durable Material
  • Aggressive Adhesive
  • Resistant to Chemicals and Solvents
  • UL Recognized

Benefits:

  • Long-Lasting Identification in demanding environments.
  • Reliable Adhesion to a variety of surfaces.
  • Clear and Legible Printing for accurate identification.
  • Reduced Downtime due to durable label performance.
  • Compliance with industry standards and regulations.

Additional Details:

The THT-2-457-10 labels are typically made from materials like polyester or polyimide. They feature a permanent acrylic adhesive that bonds strongly to various surfaces, including metals, plastics, and painted surfaces. They are designed for use with Brady thermal transfer printers and compatible ribbons to ensure optimal print quality and durability. Proper surface preparation is essential for achieving maximum adhesion. Clean the surface with isopropyl alcohol before applying the label.

Typical Specifications: The labels' dimensions are 2" x 0.457". They have a service temperature range typically from -40°C to +150°C. Refer to the Brady datasheet for specific material properties, chemical resistance data, and recommended printer and ribbon combinations.

You May Also Be Interested in

TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Lucent
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess