Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 500V
Id - Continuous Drain Current 11A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 380mOhm at 5.5A, 10V
Gate Source Voltage(th) (Maximum) at Id 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 30nC at 10V
Gate Source Voltage (Maximum) ±25V
Input Capacitance (Ciss) (Maximum) at Vds 940pF at 50V
Power Dissipation (Maximum) 25W
Temperature Range - Operating 150°C
Mounting Style Through Hole
Supplier Device Package TO-220FP
Manufacturer Package TO-220-3 Full Pack
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1260933-STF12NM50N
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STF12NM50N CAD Model

Description

The STF12NM50N is a high-performance N-channel, Power MOSFET produced by the renowned semiconductor manufacturer STMicroelectronics. This MOSFET is part of the MDmesh™ II Plus low Qg series, which is designed to offer superior switching performance with low gate charge and low on-resistance. It is an ideal choice for a wide range of applications, including high-efficiency power supplies, lighting, motor control, and industrial applications.

Key Features

  • Voltage Rating: The STF12NM50N has a drain-source voltage (V<sub>DS) of up to 500V, which allows it to handle high voltage applications efficiently.
  • Current Capacity: It can support a continuous drain current (I<sub>D) of up to 11A, making it suitable for handling moderate to high current loads.
  • Low On-Resistance: With an on-resistance (R<sub>DS(on)) as low as 0.52Ω, it ensures minimal power loss and heat generation during operation.
  • High Switching Speed: Thanks to its low gate charge (Qg), the MOSFET offers fast switching, which is crucial for reducing switching losses in power conversion applications.
  • Improved Efficiency: The device's design is optimized to reduce conduction and switching losses, contributing to the overall efficiency of the systems in which it is used.
  • TO-220FP Package: The STF12NM50N comes in a fully molded TO-220FP package, which provides good thermal performance and is suitable for through-hole mounting.

Applications

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting Systems
  • DC-DC Converters
  • Motor Control Circuits
  • Power Management Solutions

STMicroelectronics' STF12NM50N MOSFET is a testament to the company's commitment to providing power-efficient and reliable components. Its robust design and electrical characteristics make it a versatile choice for designers looking to optimize their power circuitry across various applications.

You May Also Be Interested in

Microchip Technology
P-Channel Enhancement-Mode Vertical DMOS FET | MOSFET P-CH 30V 650MA TO92-3
Lowest to $5.7380
ECAD model for VP3203N3-G
Intersil
Need more? Email Us
ECAD model for ISL9N2357D
Infineon Technologies
AUTOMOTIVE MOSFET | MOSFET N-CH 55V 61A TO-220AB
Lowest to $0.5524
ECAD model for IRFZ48ZPBF
Vishay
Ease of Paralleling | MOSFET N-CH 500V 8A TO-262
Lowest to $2.7466
ECAD model for IRF840L
Infineon Technologies
Trans MOSFET N-CH 100V 17A 3-Pin(3+Tab) TO-262 / HEXFET Power MOSFET ( VDSS=100V , RDS(on)=0.10Ω , ID=17A )
Need more? Email Us
ECAD model for IRL530NLPBF
Infineon Technologies
Lowest to $0.6795
ECAD model for IRLR8203TRPBF
Fairchild/ON Semiconductor
Need more? Email Us
ECAD model for IRFWZ44ATM
STMicroelectronics
N-channel 620 V, 3 ohm, 2.2 A SuperMESH3 Power MOSFET | MOSFET N-CH 620V 2.2A TO-220FP
Lowest to $0.7354
ECAD model for STF2N62K3
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
ECAD model for IRFU210B

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention