EN
  • EN
  • DE

TISPPBL1DR

Part No TISPPBL1DR
Manufacturer Bourns Inc.
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Bourns Inc.
Win Source Part Number 366258-TISPPBL1DR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TISPPBL1DR CAD Model

Description

The TISPPBL1DR is a robust overvoltage protector designed by Bourns, Inc., primarily for telecom applications. It is specifically designed to protect against transient voltage surges that can damage sensitive equipment connected to telecommunication lines. The device is engineered for high reliability and performance, providing a fast and effective response to overvoltage events.

Applications:

  • Telephony Equipment Protection: Protecting telephone handsets, fax machines, and modems from voltage surges.
  • Central Office Line Cards: Ensuring the reliable operation of line cards in telecom central offices.
  • Data Communication Lines: Safeguarding data transmission equipment from overvoltage events on communication lines.
  • DSL Equipment: Protecting Digital Subscriber Line (DSL) modems and related equipment from electrical surges.

Features:

  • Low Clamping Voltage: Minimizes the voltage overshoot during surge events, protecting downstream components.
  • Fast Response Time: Rapidly clamps the voltage to a safe level when a surge occurs.
  • High Surge Current Capability: Designed to withstand high surge currents without failure.
  • Surface Mount Package: Facilitates automated assembly and efficient use of board space.
  • RoHS Compliant: Meets environmental standards, ensuring the device is free from hazardous substances.

Benefits:

  • Improved System Reliability: Protects sensitive electronics from damage due to voltage surges, increasing overall system reliability.
  • Reduced Downtime: Minimizes equipment downtime caused by surge-related failures.
  • Lower Maintenance Costs: Reduces the need for repairs and replacements resulting from surge damage.
  • Enhanced Safety: Protects users from electrical hazards associated with voltage surges.
  • Compliance with Industry Standards: Meets relevant industry standards for surge protection in telecom applications.

Additional Details:

The TISPPBL1DR typically features a specific trigger voltage designed for telecom line protection, often in the range suitable for standard telephone line voltages. The exact specifications, including surge current ratings and clamping voltage, can be found in the product datasheet. This device works by quickly transitioning to a low-impedance state when the voltage exceeds its trigger level, diverting the surge current away from the protected equipment. The 'DR' suffix often indicates a specific package type or lead configuration. Engineers should consult the datasheet to ensure compatibility with the intended application and to understand critical parameters such as holding current and on-state voltage.

You May Also Be Interested in

Kemet
Need more? Email Us
ON Semiconductor
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454
Toshiba Semiconductor and Storage
Lowest to $856.6312
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess