EN
  • EN
  • DE

TISP4C020L1NR-S

Part No TISP4C020L1NR-S
Manufacturer Bourns Inc.
Catalog TVS - Thyristors
Description PROTECTOR SGL BIDIRECTIONAL LF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Bourns Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Voltage - Breakover 20V
Voltage - Off State 12V
Current - Peak Pulse (8/20μs) 30A
Peak Pulse Current(Ippm) 18A
Current - Hold (Ih) 20mA
Number of Elements 1
Capacitance 15pF
Mounting SMD (SMT)
Dimension SC-74A, SOT-753
Win Source Part Number 051890-TISP4C020L1NR-S
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TISP4C020L1NR-S CAD Model

Description

The TISP4C020L1NR-S is a surge protection device manufactured by Bourns, Inc. It is a thyristor surge protector designed to safeguard sensitive electronic equipment from transient overvoltage events such as lightning strikes, power line surges, and electrostatic discharge (ESD). This component is commonly used in telecommunications equipment, networking devices, and other applications where surge protection is critical.

Applications

  • Telecommunication Lines
  • Networking Equipment
  • Industrial Control Systems
  • Security Systems
  • Power Supplies

Features

  • Low Voltage Overshoot
  • High Surge Current Capability
  • Fast Response Time
  • Small Form Factor
  • RoHS Compliant

Benefits

  • Protects sensitive electronic equipment from damage due to voltage surges.
  • Improves the reliability and uptime of equipment.
  • Reduces the risk of equipment failure and costly repairs.
  • Helps to ensure compliance with regulatory requirements for surge protection.
  • Provides a cost-effective solution for surge protection.

Additional Details

The TISP4C020L1NR-S is a solid-state protection device that operates by clamping the voltage across the protected circuit to a safe level during a surge event. It's crucial to select surge protection devices that meet the specific requirements of the application. Key specifications include the peak pulse current (Ipp), the breakover voltage (Vbo), and the holding current (Ih). The device is typically mounted on a printed circuit board (PCB) and connected in parallel with the circuit to be protected. Bourns provides detailed datasheets and application notes to assist engineers in properly selecting and implementing surge protection solutions. Proper PCB layout and grounding techniques are essential for effective surge protection. Integrating surge protection components like the TISP4C020L1NR-S can significantly reduce the risk of damage to electronic equipment and improve overall system reliability.

You May Also Be Interested in

Littelfuse Inc.
THYRISTOR 120V 100A SMA
Need more? Email Us
Bourns Inc.
PROGRAMMABLE OVERVOLTAGE PROTECTOR QUAD FORWARD-CONDUCTING P-GATE THYRISTOR
Lowest to $0.9433
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Lowest to $0.2580
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
Littelfuse Inc.
THYRISTOR 170V 150A SMA
Need more? Email Us
Bourns Inc.
PROTECTOR SINGLE BIDIRECTIONAL
Need more? Email Us
STMicroelectronics
Triacs 4 Amp 600 Volt
Need more? Email Us
Littelfuse Inc.
THYRISTOR 65V 100A SMA
Need more? Email Us
Littelfuse Inc.
SIDACTOR SLIC DUAL PORT SMD / 170V Off-State 170 A Ipp TVS Thyristor 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8143 $61.0725
175+ $0.6676 $116.8300
270+ $0.6468 $174.6360
370+ $0.6260 $231.6200
480+ $0.6052 $290.4960
640+ $0.5429 $347.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess