EN
  • EN
  • DE

ATF-541M4-TR

Part No ATF-541M4-TR
Manufacturer AVAGO TECHNOLOGIES LIMITED
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case MiniPak
Manufacturer AVAGO TECHNOLOGIES LIMITED
Manufacturer Homepage www.avagotech.com
Win Source Part Number 751946-ATF-541M4-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ATF-541M4-TR CAD Model

Description

The ATF-541M4-TR is a high-linearity low noise amplifier (LNA) designed and manufactured by Avago Technologies (now Broadcom Inc.). It is optimized for use in a wide range of wireless communication systems, providing excellent gain, low noise figure, and high linearity. The LNA is specifically designed to improve receiver sensitivity and overall system performance.

Applications

  • Cellular Base Stations: Used in receiver front-ends to amplify weak signals and improve sensitivity.
  • Wireless LAN (WLAN): Employed in access points and client devices to enhance signal reception.
  • GPS Receivers: Used in GPS devices to amplify satellite signals and improve positioning accuracy.
  • Satellite Communication Systems: Found in low-noise receiver chains to enhance signal quality.
  • Wireless Infrastructure: Used in various wireless communication infrastructure components to improve signal reception and overall system performance.

Features

  • Low Noise Figure: Offers a very low noise figure, minimizing noise contribution to the received signal.
  • High Gain: Provides high gain, amplifying weak signals for improved receiver sensitivity.
  • High Linearity: Features high linearity, reducing distortion and improving signal quality.
  • Wideband Performance: Designed for wideband operation, covering multiple frequency bands.
  • Small Package: Available in a small surface-mount package for space-constrained applications.
  • Internally Matched: Includes internal matching circuitry for easy integration into various systems.

Benefits

  • Improved Receiver Sensitivity: Low noise figure and high gain enhance receiver sensitivity, allowing for better signal reception.
  • Enhanced Signal Quality: High linearity reduces distortion, improving signal quality and overall system performance.
  • Versatile Application: Suitable for a wide range of wireless communication systems, providing design flexibility.
  • Simplified Design: Internal matching circuitry simplifies system design and reduces the need for external components.
  • Cost-Effective Solution: Offers a balance of performance, reliability, and affordability.

Additional Details

The ATF-541M4-TR LNA is typically characterized by its noise figure, gain, input return loss, and output return loss. Detailed technical specifications, including operating frequency range, supply voltage, and current consumption, can be found in the product datasheet provided by Broadcom. The LNA is designed to operate within a specified temperature range, ensuring reliable performance in different environments. It is commonly used in various wireless devices, including mobile phones, wireless routers, and base stations.

You May Also Be Interested in

Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.4253 $68.5518
13+ $9.3740 $121.8620
20+ $9.0818 $181.6360
27+ $8.7884 $237.2868
34+ $8.4962 $288.8708
46+ $7.6172 $350.3912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 142 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess