Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Bourns Inc.
Packaging Tape and Reel
Status Obsolete
Voltage - Breakover 82V
Voltage - Off State 66V
Voltage - On State 3V
Current - Peak Pulse (8/20μs) 70A
Current - Peak Pulse (10/1000μs) 35A
Current - Hold (Ih) 150mA
Capacitance 85pF
Mounting Style SMD
Manufacturer Package 8-SOIC
Family Part Number TISP3082
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1267489-TISP3082F3DR
Manufacturer Homepage www.bourns.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TISP3082F3DR CAD Model

Description

The Bourns Inc. TISP3082F3DR is a circuit protection component with a voltage-off state of 66V and a voltage breakover of 82V.

  • Voltage-Off State: 66V
  • Voltage Breakover: 82V
  • Capacitance: 85pF
  • Current-Peak Pulse: 35A (10/1000μs) and 70A (8/20μs)
  • Current-Hold (Ih): 150mA
  • Packaging: Tape and Reel
  • Mounting Type: SMD
  • Status: Obsolete
  • Popularity: Medium
  • Supply and Demand Status: Limited

You May Also Be Interested in

Bourns Inc.
THYRISTOR 90V 300A DO-214AA
Lowest to €2.1005
ECAD model for TISP4115H3BJR-S
Littelfuse Inc.
THYRISTOR 120V/240V 400A 3-SIP
Need more? Email Us
ECAD model for P2702ACMCL
Littelfuse Inc.
THYRISTOR 75V 400A DO-214AA
Lowest to €1.0733
ECAD model for P0900SCMCLRP
Bourns Inc.
DUAL FORWARD-CONDUCTING P-GATE THYRISTORS PROGRAMMABLE OVERVOLTAGE PROTECTORS
Lowest to €0.5194
ECAD model for TISP61089AD
Littelfuse Inc.
THYRISTOR 75V 250A DO-214AA
Need more? Email Us
ECAD model for P0902SBLRP
Littelfuse Inc.
THYRISTOR 65V 250A DO-214AA
Need more? Email Us
ECAD model for P0722SBLRP
Bourns Inc.
THYRISTOR 350V 100A DO-214AA
Lowest to €2.0127
ECAD model for TISP4500H3BJR-S
Bourns Inc.
DUAL FORWARD-CONDUCTING P-GATE THYRISTORS PROGRAMMABLE OVERVOLTAGE PROTECTORS
Need more? Email Us
ECAD model for TISP61521DR
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
ECAD model for TISP2260F3

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention