Products specifications

Category IT infrastructure Memory
Win Source Part Number 1454402-W25Q256JVBIM
Manufacturer Winbond Electronics
Package Tray
Product Status Active
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH - NOR
Memory Size 256Mbit
Memory Organization 32M x 8
Memory Interface SPI - Quad I/O
Clock Frequency 133MHz
Write Cycle Time - Word, Page 3ms
Voltage - Supply 2.7V ~ 3.6V
Operating Temperature -40°C ~ 85°C (TA)
Grade -
Mounting Type Surface Mount
Package / Case 24-TBGA
Supplier Device Package 24-TFBGA (6x8)
Ultra Librarian 3D Model Ultra Librarian W25Q256JVBIM CAD Model

Description

The W25Q256JVBIM is a 256Mb NOR SPI flash memory chip manufactured by Winbond, designed to offer reliable and fast non-volatile storage solutions for electronics. This compact chip is optimized for use in a variety of industrial, consumer electronics, and computer applications, where its high speed, SPI interface, and energy efficiency are critical. It supports standard SPI, Dual SPI, and Quad SPI operation, enabling high-performance read speeds that significantly enhance the overall system responsiveness. The W25Q256JVBIM is known for its durability, long-term data retention, and endurance, making it an excellent choice for applications requiring frequent write operations. With its advanced security features, including lockable sectors and hardware protection, this flash memory ensures the safe storage of critical data.

You May Also Be Interested in

Lenovo
IBM 8GB (1x8GB, 1Rx4, 1.35V) PC3L-10600 CL9 ECC DDR3 1333MHz VLP RDIMM
Need more? Email Us
ECAD model for LENOVO 00D4981 - 8GB (1x8GB, 1Rx4, 1.35V) PC3L-10600 CL9 ECC DDR3 1333MHz VLP RDIMM
Lenovo
4GB (1x4GB, 1Rx4, 1.5V) PC3-14900 CL13 ECC DDR3 18
Need more? Email Us
ECAD model for LENOVO 00D5022 - 4GB (1x4GB, 1Rx4, 1.5V) PC3-14900 CL13 ECC DDR3 18
Lenovo
Lenovo 32GB, 2666 MHz. Component for: PC/Server, Internal memory: 32 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: RDIMM
Need more? Email Us
ECAD model for LENOVO 7X77A01304 - ThinkSystem 32GB TruDDR4 2666 MHz (2Rx4 1.2V) RDIMM
Lenovo
IBM 16-DIMM Internal Memory Expansion f/ x3690 X5. Product colour: Green, Silver, Compatibility: IBM x3690 X5
Need more? Email Us
ECAD model for LENOVO 81Y8926 - IBM x3690 X5 16-DIMM Internal Memory Expansion
Lenovo
IBM 8GB DDR3 PC3-8500 SC Kit. Internal memory: 8 GB, Internal memory type: DDR3, Memory clock speed: 1066 MHz, CAS latency: 7, ECCSingle Channel 8GB Memory Kit with DDR3 Memory Type, CL7 and ECC
Need more? Email Us
ECAD model for LENOVO 44T1579 - 8 GB (Dual-Rank) PC3-8500 CL7 ECC DDR3-1066 VLP RD RDIMM
Lenovo
16GB (1x16GB, 2Rx4, 1.35V) PC3L-10600 CL9 ECC DDR3
Need more? Email Us
ECAD model for LENOVO 49Y1527 - 16GB (1x16GB, 2Rx4, 1.35V) PC3L-10600 CL9 ECC DDR3 DDR3 1333MHz VLP RDIMM
Lenovo
Express 8GB (1x8GB, 2Rx4, 1.35V) PC3-10600 CL9 ECC
Need more? Email Us
ECAD model for LENOVO 47J0136 - Express 8GB (1x8GB, 2Rx4, 1.35V) PC3-10600 CL9 ECC ECC DDR3 1333MHz LP RDIMM

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1689
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.7542
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention