EN
  • EN
  • DE

TBU-CA040-050-WH

Part No TBU-CA040-050-WH
Manufacturer Bourns Inc.
Catalog Surge Suppression ICs
Description SURGE SUPP TBU 50MA 400VIMP SMD /
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>Surge Suppression ICs
Mfr Bourns Inc.
Series TBU®
Package Tape & Reel
Voltage - Clamping 400V
Technology Internal Switch
Number of Circuits 1
Applications General Purpose
Mounting SMD (SMT)
Package / Case SMD 6.50mm x 4.00mm
Supplier Device Package SMD
Voltage - Working 200V
Base Product Number TBU-CA040
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.30.8000
Other Names TBUCA040050WH,TBU-CA040-050-WHCT,TBU-CA040-050-WHDKR,TBU-CA040-050-WHTR
Standard Package 3,000
Win Source Part Number 1098091-TBU-CA040-050-WH
Ultra Librarian 3D Model Ultra Librarian TBU-CA040-050-WH CAD Model

Description

The TBU-CA040-050-WH is a surge suppression IC from Bourns Inc. that features internal switch technology.

  • Technology: Internal Switch
  • Application: General Purpose
  • Working Voltage: 200V
  • Clamping Voltage: 400V
  • Package: SMD 6.50mm x 4.00mm
  • Mounting: SMD (SMT)
  • Circuits: 1
  • Packaging: Tape and Reel
  • Standard Package: 3,000 Units
  • ECCN: EAR99
  • HTSUS: 8536.30.8000
  • Alternative Parts: TBU-CA040-050-WH
  • MSL: Level 1 (Unlimited)

You May Also Be Interested in

Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors | SURGE SUPP TBU 50MA 850VIMP SMD
Lowest to $1.8459
Bourns Inc.
CIRCUIT PROT 200MA 500VIMP TBU
Need more? Email Us
Bourns Inc.
SURGE SUPP TBU 260MA 650VIMP SMD
Lowest to $0.6589
Bourns Inc.
SURGE SUPP TBU 100MA 650VIMP SMD
Lowest to $0.9314
Bourns Inc.
SURGE SUPP TBU 50MA 650VIMP SMD
Lowest to $1.5193
Maxim Integrated
IC OVP/OVC ADJ HI ACCURACY TSSOP
Lowest to $14.6893
Bourns Inc.
Need more? Email Us
Bourns Inc.
Need more? Email Us
Linear Technology
IC SURGE STOPPER HV 12-MSOP
Lowest to $5.4996

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7727 $53.1810
70+ $1.4545 $101.8150
110+ $1.4091 $155.0010
150+ $1.3636 $204.5400
190+ $1.3182 $250.4580
255+ $1.1818 $301.3590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44,183 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess