EN
  • EN
  • DE

AD9851BRSZRL

Part No AD9851BRSZRL
Manufacturer Analog Devices Inc.
Catalog Interface - Direct Digital Synthesis (DDS)
Description IC SYNTHESR DDS/DAC 28SSOP TR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Resolution (Bits) 10 b
Master fclk 180MHz
Tuning Word Width (Bits) 32 b
Supply Voltage - Operating 2.7 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 28-SSOP
Win Source Part Number 008657-AD9851BRSZRL
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9851BRSZRL CAD Model

Description

Product Overview: AD9851BRSZRL by Analog Devices Inc.

The AD9851BRSZRL is a highly integrated device from Analog Devices Inc., designed to provide a comprehensive solution for complex waveform generation in a wide range of applications. This direct digital synthesizer (DDS) chip is capable of generating a frequency-agile sine wave as well as high-speed clock features, making it an invaluable component in communication systems, signal generators, and other electronic instrumentation.

Key Features

  • High-Speed DDS Core: The device boasts a 180 MHz clock rate, enabling high-frequency waveform generation with fine frequency resolution.
  • Flexible Output: Users can benefit from the sine wave and comparator outputs, allowing for both analog and digital signal generation.
  • Programmable Phase Modulation: The AD9851BRSZRL supports phase modulation with 14-bit resolution, providing precise control over the phase of the output signal for sophisticated modulation schemes.
  • 5-Bit Digital-to-Analog Converter (DAC): An integrated high-quality DAC ensures accurate analog output waveforms.
  • Serial or Parallel Loading Formats: The device supports both serial and parallel interface formats, offering flexibility in system design and integration.

Applications

The AD9851BRSZRL is versatile enough to be used in a variety of applications, including but not limited to:

  • Wireless communication systems
  • Agile RF/IF local oscillator generation
  • Signal generators and function generators
  • Test and measurement equipment
  • Phase-locked loops (PLLs)

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD9851BRSZRL is no exception. The product is available in a compact surface-mount package, designed for reliability in demanding environments. With its robust design and high-quality manufacturing, the AD9851BRSZRL is built to meet the rigorous standards required in professional electronic systems.

Ordering Information

The AD9851BRSZRL is available in reel packaging, facilitating easy integration into automated manufacturing processes. For detailed ordering and product information, customers are encouraged to contact Analog Devices Inc. or an authorized distributor.

You May Also Be Interested in

Analog Devices Inc.
IC DDS 16.776MHZ 12BIT 16SSOP / Impedance Converter, Network Analyzer
Lowest to $12.2646
Analog Devices Inc.
IC DDS DAC 10BIT 1GSPS 100-TQFP
Lowest to $115.6717
Analog Devices Inc.
Low Power, 8.5 mW, 2.3 V to 5.5 V, Programmable Waveform Generator | IC DDS 5MHZ 10BIT 10LFCSP
Lowest to $16.7142
Analog Devices Inc.
Low Power, 12.65 mW, 2.3 V to 5.5 V Programmable Waveform Generator
Lowest to $7.7821
Analog Devices Inc.
IC DDS 14BIT DAC 1.8V 48-TQFP
Lowest to $23.5147
Analog Devices Inc.
Low Power, 8.5 mW, 2.3 V to 5.5 V, Programmable Waveform Generator
Lowest to $6.5204
Analog Devices Inc.
IC DDS 500MHZ 10BIT 56LFCSP
Need more? Email Us
Analog Devices Inc.
IC DDS DAC 14BIT 1.8V 48-TQFP
Lowest to $22.4637
Analog Devices Inc.
Low Power, 8.5 mW, 2.3 V to 5.5 V, Programmable Waveform Generator
Lowest to $11.5438

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $55.4742 $55.4742
3+ $45.5173 $136.5519
4+ $44.0949 $176.3796
5+ $42.6725 $213.3625
7+ $41.2500 $288.7500
9+ $36.9828 $332.8452
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,180 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess