EN
  • EN
  • DE

PM620-07-RC

Part No PM620-07-RC
Manufacturer Bourns Inc.
Catalog Arrays, Signal Transformers
Description INDUCT ARRAY 6 COIL 14.2UH SMD / Unshielded 6 Coil Inductor Array 511.2 µH Inductance - Connected in Series 14.2 µH Inductance - Connected in Parallel 16mOhm DC Resistance (DCR) - Parallel 7.68 A 12-SMD, Gull Wing
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes>Arrays, Signal Transformers
Mfr Bourns Inc.
Series PM620
Package Tape & Reel (TR)
Number of Coils 6
Inductance - Connected In Parallel 14.2 µH
Inductance - Connected In Series 511.2 µH
Tolerance ±10%
Current Rating - Parallel 7.68 A
Current Rating - Series 1.28 A
Current Saturation - Parallel 4.56 A
Current Saturation - Series 760 mA
DC Resistance (DCR) - Parallel 16mOhm
DC Resistance (DCR) - Series 564mOhm
Shielding Unshielded
Temperature Range - Operating -40°C ~ 105°C
Mounting SMD (SMT)
Package / Case 12-SMD, Gull Wing
Dimension 0.669" L x 0.843" W (17.00mm x 21.40mm)
Height 0.331" (8.40mm)
Base Product Number PM620
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.50.8000
Standard Package 600
Win Source Part Number 977821-PM620-07-RC
Ultra Librarian 3D Model Ultra Librarian PM620-07-RC CAD Model

Description

The PM620 series inductor array is an excellent choice for signal transformers.

  • Package: Tape and Reel
  • Standard Package: 600
  • Mounting Type: SMD (SMT)
  • Package/Case: 12-SMD, Gull Wing
  • Shielding: Unshielded
  • Tolerance: ±10%
  • Height: 0.331" (8.40mm)
  • Coils: 6
  • Inductance (Series): 511.2 µH
  • Inductance (Parallel): 14.2 µH
  • Current Rating (Parallel): 7.68 A
  • Current Rating (Series): 1.28 A
  • Current Saturation (Parallel): 4.56 A
  • Current Saturation (Series): 760 mA
  • DC Resistance (DCR) Parallel: 16mOhm
  • DC Resistance (DCR) Series: 564mOhm
  • Temperature Range: -40°C to 105°C
  • Dimension: 0.669" L x 0.843" W (17.00mm x 21.40mm)

You May Also Be Interested in

Sumida America Components Inc.
Need more? Email Us
Eaton Bussmann
INDUCT ARRAY 2 COIL 9.88UH SMD
Lowest to $2.4665
Eaton Bussmann
INDUCT ARRAY 2 COIL 200.7UH SMD
Lowest to $4.7793
Eaton Bussmann
INDUCT ARRAY 2 COIL 19.6UH SMD
Lowest to $1.7094
Eaton Bussmann
INDUCT ARRAY 2 COIL 50.52UH SMD
Lowest to $2.7590
Eaton Bussmann
INDUCT ARRAY 2 COIL 25.92UH SMD
Lowest to $4.7793
Eaton Bussmann
INDUCT ARRAY 2 COIL 9.6UH SMD
Lowest to $1.1296
Eaton Bussmann
INDUCT ARRAY 2 COIL 16.09UH SMD
Lowest to $4.0240
Eaton Bussmann
INDUCT ARRAY 2 COIL 49.64UH SMD
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess