EN
  • EN
  • DE

SSM2163

Part No SSM2163
Manufacturer Analog Devices Inc.
Catalog Electronic Wholesale
Description Digitally Controlled 8 x 2 Audio Mixer
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1259422-SSM2163
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SSM2163 CAD Model

Description

Overview of SSM2163 from Analog Devices Inc.

The SSM2163 is a high-quality audio compressor and expandable noise gate IC designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This innovative product offers a comprehensive solution for dynamic range control of audio signals in various applications such as professional audio equipment, broadcast systems, musical instruments, and high-fidelity audio systems.

Key Features

  • Adjustable Compression Ratio: The SSM2163 allows for precise control over the compression ratio, enabling users to tailor the dynamic response of audio signals to their needs.
  • Low Noise and Distortion: Engineered to maintain audio fidelity, the device boasts low noise and low distortion characteristics, ensuring a clean and transparent sound.
  • Wide Dynamic Range: The IC is capable of handling a wide dynamic range of audio signals, making it suitable for both soft and loud passages without compromising audio quality.
  • Integrated Noise Gate: The built-in noise gate function helps to reduce background noise and hiss when the audio signal falls below a set threshold, resulting in a clearer audio output.
  • Versatile Applications: The SSM2163 is ideal for use in studio-grade compressors, limiters, and expanders, as well as in audio equipment requiring consistent audio levels.

Technical Specifications

  • Supply Voltage: ±4 V to ±18 V
  • Input and Output Levels: Up to +18 dBu
  • Total Harmonic Distortion (THD): 0.02%
  • Dynamic Range: >100 dB
  • Adjustable Attack and Release Times

The SSM2163 integrates seamlessly into audio processing chains, providing robust control over signal dynamics without sacrificing audio quality. Its user-friendly interface and adjustable parameters make it an excellent choice for both amateur enthusiasts and professional audio engineers looking to achieve optimal audio performance in their systems.

For more information, detailed datasheets, and application guides, visit the Analog Devices Inc. website.

You May Also Be Interested in

Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess