EN
  • EN
  • DE

IDG-500

Part No IDG-500
Manufacturer TDK InvenSense
Catalog Gyroscopes
Description Dual Axis (X/Y), 2mV/*/sec, 500 /sec, 4.5x 2nd Gain Stage, 3D Mice, Gaming, Remote Controls
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package QFN
Maximum Operating Temperature 85 °C
Max Supply Voltage 3.3 V
Min Operating Temperature -20 °C
Min Supply Voltage 2.7 V
Number of Pins 28
RoHS Compliant
Win Source Part Number 1064301-IDG-500
Categories Gyroscopes
Manufacturer TDK InvenSense
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IDG-500 CAD Model

Description

The TDK InvenSense electronic component, also known as the 1064301-IDG-500, is a gyroscope that has a mounting of SMD (SMT) and has 28 pins.

  • Mounting: SMD (SMT)
  • Pins: 28
  • Category: Gyroscope
  • Supply and Demand Status: Shortage
  • RoHS Compliant: Yes
  • Maximum Operating Temperature: 85°C
  • Minimum Operating Temperature: -20°C

You May Also Be Interested in

Analog Devices Inc.
IC GYROSCOPE ANGULAR 16SOIC
Lowest to $141.7670
Seiko Epson Corporation
SENSOR GYROSCOPE
Need more? Email Us
Seiko Epson Corporation
SENSOR GYROSCOPE
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR ADXRS800Z / ADXRS800 series Gyroscope, 1 Axis Sensor Evaluation Board
Need more? Email Us
Seiko Epson Corporation
SENSOR GYROSCOPE
Need more? Email Us
Seiko Epson Corporation
SENSOR GYROSCOPE
Need more? Email Us
Seiko Epson Corporation
SENSOR GYROSCOPE
Need more? Email Us
Seiko Epson Corporation
SENSOR GYROSCOPE
Need more? Email Us
Seiko Epson Corporation
SENSOR GYROSCOPE
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess