The CDSOT23-SR724 is a TVS (Transient Voltage Suppressor) diode array manufactured by Bourns, Inc. It is designed to protect sensitive electronic components from damage caused by electrostatic discharge (ESD), electrical fast transients (EFT), and surge events. This device is commonly used in applications where I/O ports or data lines are exposed to external threats.
Applications
- USB ports protection
- HDMI ports protection
- Ethernet ports protection
- Data line protection
- I/O port protection
Features
- Low clamping voltage: Provides excellent protection by limiting the voltage across protected components.
- Fast response time: Quickly reacts to transient events, minimizing the risk of damage.
- Small SOT-23 package: Space-saving design suitable for compact electronic devices.
- High surge capability: Withstands high transient currents without degradation.
Benefits
- Enhanced system reliability: Protects sensitive electronics from ESD, EFT, and surge events.
- Reduced downtime: Minimizes the risk of equipment failure due to transient voltages.
- Cost-effective solution: Provides a simple and affordable way to protect electronic devices.
- Easy integration: Can be easily implemented into existing circuit designs.
Additional Details
The CDSOT23-SR724 features a standoff voltage around 24V, with a clamping voltage under 30V at specific test conditions. The device is designed to meet industry standards for ESD protection, such as IEC 61000-4-2, and surge immunity, such as IEC 61000-4-5. The SOT-23 package is compatible with automated assembly processes. This TVS diode array is a crucial component for protecting sensitive electronics in a wide range of applications, from portable devices to industrial equipment.