EN
  • EN
  • DE

CD3220-T24A

Part No CD3220-T24A
Manufacturer Bourns Inc.
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1051480-CD3220-T24A
Categories OEM Parts(C-E)
Manufacturer Bourns Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CD3220-T24A CAD Model

Description

The CD3220-T24A is a Transient Voltage Suppressor (TVS) diode manufactured by Bourns Inc. Bourns is a global leader in the design and manufacture of electronic components and integrated solutions, including circuit protection devices, sensors, and control products. This TVS diode is designed to protect sensitive electronic equipment from voltage transients induced by lightning, electrostatic discharge (ESD), inductive switching, and other transient voltage events.

Applications

  • Data Lines: Protection for I/O interfaces, data lines, and communication ports in various electronic devices.
  • Consumer Electronics: Used in smartphones, tablets, laptops, and other consumer electronics to protect against ESD.
  • Industrial Equipment: Protects industrial control systems, programmable logic controllers (PLCs), and other industrial equipment from voltage surges.
  • Automotive Electronics: Employed in automotive control units (ECUs), infotainment systems, and other automotive electronics to protect against transients in the vehicle's electrical system.
  • Telecommunications: Protection for telecommunication equipment, such as modems, routers, and network interfaces.

Features

  • Low Clamping Voltage: Provides effective overvoltage protection with minimal clamping voltage, protecting sensitive components.
  • Fast Response Time: Reacts quickly to transient events, diverting surge current away from protected circuitry.
  • Low Capacitance: Minimizes signal degradation in high-speed data lines.
  • Small Form Factor: Compact package design allows for easy integration into space-constrained applications.
  • RoHS Compliant: Meets the Restriction of Hazardous Substances directive, ensuring environmental safety.

Benefits

  • Enhanced Protection: Safeguards sensitive electronic equipment from damage due to voltage transients.
  • Improved Reliability: Extends the lifespan of electronic devices by preventing failures caused by overvoltage events.
  • Reduced Downtime: Minimizes system downtime due to transient-related failures.
  • Cost Savings: Prevents costly repairs and replacements of damaged components.
  • Signal Integrity: Low capacitance ensures minimal impact on high-speed data signals.

Additional Details

The CD3220-T24A TVS diode is typically surface-mounted and designed for high-volume manufacturing. It is characterized by its breakdown voltage, clamping voltage, and peak pulse current rating, which determine its effectiveness in protecting against specific transient threats. The device meets industry standards for ESD and surge protection, ensuring reliable performance in diverse applications.

You May Also Be Interested in

Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
Molex, LLC
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
Need more? Email Us
Sagami
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0658
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess