EN
  • EN
  • DE

BZX284-B22 22V

Part No BZX284-B22 22V
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Description DIODE ZENER 22V 400MW SOD2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Voltage - Zener (Nom) (Vz) 22V
Tolerance ±2%
Maximum Power Dissipation 400mW
Impedance (Max) (Zzt) 25 Ohm
Current - Reverse Leakage @ Vr 50nA @ 15.4V
Voltage - Forward (Vf) (Max) @ If 1.1V @ 100mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package SOD110
Win Source Part Number 201832-BZX284-B22 22V
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZX284-B22 22V CAD Model

Description

Introducing the BZX284-B22 22V Zener Diode from NXP Semiconductors

The BZX284-B22 is a high-precision, 22-volt Zener diode designed by NXP Semiconductors, a leader in the electronic components industry. This Zener diode is a part of the BZX284 series, which is well-known for its reliability and consistency in performance. The BZX284-B22 is specifically engineered to provide a stable and precise voltage regulation solution for a wide range of electronic applications.

Key Features:

  • Voltage Regulation: With a nominal Zener voltage of 22V, this component offers excellent voltage regulation capabilities, ensuring that your circuits receive a constant voltage level for optimal performance.
  • Power Dissipation: The BZX284-B22 can handle a power dissipation of up to 400mW, making it suitable for various power regulation scenarios in compact electronic designs.
  • Low Leakage Current: It features a low leakage current that enhances the overall efficiency of the device it is used in, making it an ideal choice for power-sensitive applications.
  • High Precision: NXP's stringent manufacturing standards mean that the BZX284-B22 offers tight tolerance levels, ensuring accurate voltage regulation for sensitive electronics.
  • Package: This Zener diode comes in a small SOD110 package, which is perfect for space-constrained applications where size is a critical factor.
  • Temperature Stability: It is designed to operate over a wide temperature range, maintaining its performance characteristics even under varying environmental conditions.

Applications:

The BZX284-B22 is versatile and can be used in a variety of electronic devices. Its main applications include:

  • Voltage stabilization for sensitive electronics
  • Overvoltage protection circuits
  • Switching power supplies
  • Consumer electronics such as televisions, computers, and mobile devices

Quality and Reliability:

NXP Semiconductors is committed to delivering high-quality components that meet the rigorous demands of the electronics industry. The BZX284-B22 Zener diode is produced with the highest standards of quality control, ensuring that each component delivers consistent performance and reliability.

Whether you're designing a complex industrial system or a simple consumer electronic device, the BZX284-B22 22V Zener diode from NXP Semiconductors is an excellent choice for your voltage regulation needs.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.3564
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess