EN
  • EN
  • DE

CD214A-B120

Part No CD214A-B120
Manufacturer Bourns Inc.
Catalog END - OF - LIFE
Description Schottky Barrier Rectifier Chip Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Bourns Inc.
Win Source Part Number 1159488-CD214A-B120
Manufacturer Homepage www.bourns.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CD214A-B120 CAD Model

Description

The CD214A-B120 is a surface mount Schottky barrier rectifier manufactured by Bourns, Inc. It is designed to provide efficient rectification with a low forward voltage drop and fast switching speed. This device is commonly used in applications where minimizing power loss and improving efficiency are critical. Note that this part is designated as END-OF-LIFE by the manufacturer.

Applications

  • DC-DC Converters
  • Reverse Polarity Protection
  • Freewheeling Diodes
  • High-Frequency Switching Power Supplies
  • Portable Electronics

Features

  • Low Forward Voltage Drop: Reduces power dissipation and improves efficiency.
  • High Surge Current Capability: Provides protection against transient voltage spikes.
  • Fast Switching Speed: Suitable for high-frequency applications.
  • Surface Mount Package (SMA): Allows for automated assembly.
  • RoHS Compliant: Meets environmental standards.

Benefits

  • Improved Efficiency: Low forward voltage drop minimizes power loss.
  • Enhanced Reliability: High surge current capability protects against voltage transients.
  • Compact Design: The SMA package allows for smaller circuit designs.
  • Simplified Assembly: Surface mount design facilitates automated assembly processes.
  • Environmental Compliance: RoHS compliance ensures adherence to environmental regulations.

Technical Specifications

The CD214A-B120 typically features a maximum repetitive reverse voltage (Vrrm) of 20V and a forward current (If) rating of 1A. The forward voltage drop is typically around 0.45V at 1A. It comes in a standard SMA (DO-214AC) package. It is important to consult the official datasheet for detailed electrical characteristics, thermal resistance, and package dimensions. Because this is an end-of-life product, sourcing may be limited and alternative components should be considered for new designs. The Schottky barrier construction results in very fast switching speeds compared to standard silicon diodes.

The CD214A-B120 offers a balance of performance and size, making it suitable for various power rectification applications. However, due to its end-of-life status, careful consideration should be given to its availability and potential replacement options.

You May Also Be Interested in

Infineon Technologies
Light Emitting Diode (LED) Driver IC Provides Constant LED Current Independent of Supply Voltage Variation
Lowest to $0.2502
STMicroelectronics
25 A standard and Snubberless triacs
Lowest to $1.1785
BCD Semiconductor Manufacturing Limited
3-TERMINAL 1A ADJUSTABLE VOLTAGE REGULATOR
Need more? Email Us
Shindengen
Schottky Rectifiers (SBD) (40V 30A)
Lowest to $3.6394
Harris Corporation
Operational Amplifiers
Need more? Email Us
Citizen
Mono-Color Upward-Lighting Type
Lowest to $19.4872
BRIGHT LED
Yellow Green Suitable for all SMT assembly methods.
Lowest to $0.0658
Silicon Labs
25 MIPS, 8 kB Flash, 12-Bit ADC, 20-Pin Automotive MCU
Need more? Email Us
Fairchild/ON Semiconductor
5A Adjustable/Fixed Low Dropout Linear Regulator
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
575+ $0.0877 $50.4275
1,395+ $0.0719 $100.3005
2,155+ $0.0697 $150.2035
2,970+ $0.0674 $200.1780
3,835+ $0.0652 $250.0420
5,130+ $0.0585 $300.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 575 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess