Analog Devices Inc. presents the REF43-043SR, a precision voltage reference that exemplifies the company's commitment to delivering high-performance and reliable solutions for a variety of applications. This device is designed to offer a stable reference voltage, which is crucial for analog-to-digital conversions, power supply control, and other precision circuit functionalities.
Key Features
- Precision Voltage: The REF43-043SR provides a highly accurate output voltage, ensuring stability and consistency in your applications.
- Low Temperature Coefficient: Its performance is characterized by a minimal change in output voltage with temperature variations, making it an ideal choice for environments with fluctuating temperatures.
- Wide Operating Range: This voltage reference can operate over a broad range of input voltages and temperatures, offering flexibility in various system designs.
- Low Power Consumption: Designed to be energy-efficient, the REF43-043SR is suitable for battery-powered devices and other low-power applications.
Applications
The REF43-043SR is versatile and can be used in numerous applications, including:
- Data acquisition systems
- High-resolution analog-to-digital converters (ADCs)
- Instrumentation
- Industrial control systems
- Medical devices
Product Specifications
The REF43-043SR boasts the following specifications:
Parameter
Value
Output Voltage
Typically 4.096 V
Initial Accuracy
±0.05%
Temperature Coefficient
10 ppm/°C (max)
Operating Temperature Range
-40°C to +125°C
Package
Available in various package options
The REF43-043SR is a testament to Analog Devices Inc.'s expertise in precision technology. It is engineered to meet the stringent requirements of high-precision electronic systems, ensuring accuracy and reliability for your critical applications.