EN
  • EN
  • DE

SDR-LAB1

Part No SDR-LAB1
Manufacturer Bourns Inc.
Catalog Inductor Kits
Description INDUCTOR POWER DESIGN KIT SMD / Fixed Kit 96 Pieces (32 Values - 3 Each) Surface Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Kits>Inductor Kits
Mfr Bourns Inc.
Series SDR0302, SDR0403, SDR0604, SDR0805
Package Case
Kit Type Fixed
Style Wirewound
Material - Core Ferrite
Quantity 96 Pieces (32 Values - 3 Each)
Inductance Range 1µH ~ 1mH
Mounting SMD (SMT)
Packages Included Non-Standard SMD
Other Names SDRLAB1
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.50.4000
Win Source Part Number 1243355-SDR-LAB1
Ultra Librarian 3D Model Ultra Librarian SDR-LAB1 CAD Model

Description

The Bourns Inc. SDR-LAB1 is a kit of inductors that includes 96 pieces with 32 values, 3 each.

  • Inductance Range: 1µH to 1mH
  • Category: Kits>Inductor Kits
  • Series: SDR0302, SDR0403, SDR0604, and SDR0805
  • Package: non-standard SMD
  • Material: Ferrite
  • Kit Type: Fixed
  • REACH: REACH unaffected
  • ECCN: EAR99
  • MSL Level: 1 (Unlimited)

You May Also Be Interested in

Pulse
INDUCTOR 4 X 4 X 2, SMT KIT
Need more? Email Us
Pulse
SHIELDED DRUM CORE INDUCTO NPB
Need more? Email Us
Pulse
POWER SHIELDED SMT INDUCTO NPB
Need more? Email Us
Pulse
KIT FIXED IND P1173 SERIES
Need more? Email Us
Pulse
INDUCT KIT PA4342.XXXANLT SERIES
Need more? Email Us
Pulse
P0751-P0752 SAMPLE KIT NPB
Need more? Email Us
Pulse
KIT FIXED IND P1169 SERIES
Need more? Email Us
Pulse
POWER SHIELDED SMT INDUCTO NPB
Need more? Email Us
Pulse
INDUCT KIT PA4346.XXXANLT SERIES
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess