EN
  • EN
  • DE

BZX84C3V9-GS18

Part No BZX84C3V9-GS18
Manufacturer Vishay
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 04+
Reference case SOT23-3.9V
Manufacturer Vishay
Manufacturer Homepage www.vishay.com
RoHS State Request Verification
Win Source Part Number 752494-BZX84C3V9-GS18
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZX84C3V9-GS18 CAD Model

Description

The BZX84C3V9-GS18 is a surface mount Zener diode manufactured by Vishay. It is designed for voltage regulation and transient suppression applications. The 'C3V9' in the part number indicates a nominal Zener voltage of 3.9V.

Applications:

  • Voltage regulation in electronic circuits
  • Overvoltage protection in sensitive equipment
  • Transient voltage suppression (TVS)
  • Clipping and waveform shaping
  • Protection of integrated circuits (ICs)

Features:

  • Surface Mount Device (SMD): Allows for automated assembly and compact design.
  • Zener Voltage: 3.9V nominal Zener voltage.
  • Low Reverse Leakage Current: Minimizes power loss in the reverse direction.
  • High Surge Current Capability: Withstands transient surges without damage.
  • Glass Passivated Die Construction: Enhances reliability and stability.
  • Lead-Free Finish: Complies with RoHS standards for environmental protection.

Benefits:

  • Precise Voltage Regulation: Provides a stable and reliable voltage source.
  • Effective Overvoltage Protection: Protects sensitive components from damage due to voltage spikes.
  • Compact Design: Allows for high-density board layouts.
  • Easy Assembly: Compatible with automated assembly processes.
  • Environmentally Friendly: Meets RoHS requirements for lead-free products.
  • High Reliability: Ensures long-term performance and stability.

Additional Details:

The BZX84C3V9-GS18 is housed in a SOT-23 package. Its maximum power dissipation is typically around 300mW. The forward voltage is approximately 0.9V. Proper thermal management is crucial for optimal performance. The datasheet provides detailed electrical characteristics, including Zener impedance and reverse leakage current, which are essential for proper circuit design. This Zener diode is commonly used in various electronic devices, including portable devices, consumer electronics, and industrial equipment, due to its compact size, reliable performance, and effective overvoltage protection.

You May Also Be Interested in

Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $4.4122
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess