EN
  • EN
  • DE

SST89E58RD2A-40-I-TQJE-T

Part No SST89E58RD2A-40-I-TQJE-T
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 40KB FLASH 44TQFP / 8051 series Microcontroller IC 8-Bit 40MHz 40KB (40K x 8) FLASH 44-TQFP (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series FlashFlex®
Package Tape & Reel (TR)
Core Processor 8051
Core Size 8-Bit
Speed 40MHz
Connectivity EBI/EMI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 36
Program Memory Size 40KB (40K x 8)
Program Memory Type FLASH
RAM Size 1K x 8
Supply Voltage - Operating 4.5V ~ 5.5V
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 44-TQFP
Supplier Device Package 44-TQFP (10x10)
Base Product Number SST89E58
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 1,200
Win Source Part Number 1029721-SST89E58RD2A-40-I-TQJE-T
Ultra Librarian 3D Model Ultra Librarian SST89E58RD2A-40-I-TQJE-T CAD Model

Description

The SST89E58RD2A-40-I-TQJE-T is a high-performance, 8-bit microcontroller designed and manufactured by Microchip Technology. This device is part of Microchip's SST89E series and is crafted to deliver exceptional speed, versatility, and reliability for a wide range of embedded applications. With its advanced features and robust architecture, this microcontroller is an ideal choice for industrial control systems, consumer electronics, automotive applications, and many other areas where efficient and reliable microcontroller operation is critical.

Key Features:

  • Core: The microcontroller features an 8051-compatible core, ensuring ease of integration and compatibility with a vast ecosystem of development tools and existing codebases.
  • Operating Frequency: It operates at a frequency of up to 40 MHz, providing the computational power needed for demanding applications.
  • Flash Memory: Equipped with 72KB of on-chip flash memory, the SST89E58RD2A-40-I-TQJE-T allows for ample program storage and in-system programmability for firmware updates and application changes.
  • RAM: It includes 1KB of on-chip RAM, facilitating efficient data manipulation and buffer storage.
  • I/O Pins: The device offers a total of 40 versatile input/output pins, enabling a wide range of peripheral connections and interface options.
  • Temperature Range: With an industrial temperature range of -40°C to +85°C, the microcontroller is robust enough to operate in harsh environments.
  • Packaging: This microcontroller comes in a TQFP (Thin Quad Flat Package), which is suitable for surface mounting and saves valuable board space.

Advantages:

The SST89E58RD2A-40-I-TQJE-T offers several advantages, including low power consumption, which is critical for portable and battery-operated devices. Its high-speed operation ensures that tasks are completed quickly and efficiently, while the flash memory enables easy updates without the need for additional programming hardware. The robust I/O capabilities allow for flexible design options, making it a versatile choice for a multitude of applications.

Applications:

Due to its adaptable feature set, the SST89E58RD2A-40-I-TQJE-T is suitable for a variety of applications, including but not limited to:

  • Automotive control systems
  • Industrial automation and process control
  • Consumer electronics
  • Smart home devices
  • Internet of Things (IoT) devices

You May Also Be Interested in

Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess