EN
  • EN
  • DE

RLB0912-150KL

Part No RLB0912-150KL
Manufacturer Bourns Inc.
Catalog Fixed Inductors
Description FIXED IND 15UH 2.3A 56 MOHM TH / 15 µH Unshielded Drum Core, Wirewound Inductor 2.3 A 56mOhm Max Radial, Vertical Cylinder
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes>Fixed Inductors
Manufacturer Bourns Inc.
Packaging Bulk
Type Drum Core, Wirewound
Material - Core Ferrite
Inductance 15 µH
Tolerance ±10%
Current Rating (Amps) 2.3 A
Current - Saturation (Isat) 3A
Shielding Unshielded
DC Resistance (DCR) 56mOhm Max
Q @ Freq 50 @ 2.52MHz
Frequency - Self Resonant 21MHz
Temperature Range - Operating -40°C ~ 105°C
Inductance Frequency - Test 1 kHz
Mounting Through Hole
Case / Package Radial, Vertical Cylinder
Size / Dimension 0.343" Dia (8.70mm)
Height - Seated (Max) 0.433" (11.00mm)
Base Product Number RLB0912
RoHS Status ROHS3 Compliant
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.50.4000
Other Part Number RLB0912150KL
Standard Package 200
Win Source Part Number 1327849-RLB0912-150KL
Ultra Librarian 3D Model Ultra Librarian RLB0912-150KL CAD Model

Description

The RLB0912-150KL is a fixed inductor from Bourns Inc.

  • Core Type: Drum core, wirewound
  • Shielding: Unshielded
  • Inductance: 15 µH
  • Tolerance: ±10%
  • Core Material: Ferrite
  • DC Resistance (DCR): 56mOhm maximum
  • Temperature Range: -40°C to 105°C
  • Mounting: Through-Hole
  • Package/Case: Radial, vertical cylinder
  • Diameter: 0.343 inches (8.70mm)
  • Height: 0.433 inches (11.00mm)
  • Current Rating: 2.3A
  • ROHS3 Compliant: Yes

You May Also Be Interested in

TDK Corporation
FIXED IND 560NH 45MA 470MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Lowest to $0.1543
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess