EN
  • EN
  • DE

EAW0J-B24-AE0128L

Part No EAW0J-B24-AE0128L
Manufacturer Bourns Inc.
Catalog Encoders
Description ROTARY ENCODER MECHANICAL 128PPR / Rotary Encoder Mechanical 128 Binary (Absolute) Vertical
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Encoders
Mfr Bourns Inc.
Series ACE™
Package Tray
Encoder Type Mechanical
Output Type Binary (Absolute)
Pulses per Revolution 128
Actuator Type 1/4" Dia Slotted End
Detent No
Built in Switch No
Mounting Type Panel, PCB Through Hole
Orientation Vertical
Termination Style PC Pin
Rotational Life (Cycles Min) 50K
Base Product Number EAW0J
Standard Package 45
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.4500
California Prop 65 Warning Information
Win Source Part Number 1351061-EAW0J-B24-AE0128L
Ultra Librarian 3D Model Ultra Librarian EAW0J-B24-AE0128L CAD Model

Description

The ACE™ series is a mechanical type of encoder manufactured by Bourns Inc.

  • Series: ACE™
  • Termination Style: PC Pin
  • Package: Tray
  • Standard Package: 45
  • Output Type: Binary (Absolute)
  • Actuator Type: 1/4" Dia Slotted End
  • Encoder Type: Mechanical
  • Pulses per Revolution: 128
  • Detent: No
  • Rotational Life: 50K cycles min
  • Voltage Supply: -
  • Mounting: Panel or PCB Through-Hole
  • Application: Sensors and Transducers-Encoders

You May Also Be Interested in

Broadcom Limited
ROTARY ENCODER OPTICAL 200PPR
Lowest to $79.1730
Broadcom Limited
ROTARY ENCODER OPTICAL 500PPR
Lowest to $351.0507
Bourns Inc.
ENCODER MECH QUAD VERT PC PIN
Need more? Email Us
Bourns Inc.
ENCODER MECH QUAD VERT PC PIN
Need more? Email Us
Pololu Corporation
MAG ENC PAIR KIT MICRO GEARMTRS
Need more? Email Us
ALPS Electric
ENCODER INCREM QUAD VERT PC PIN
Lowest to $3.4371
ALPS Electric
Rotary Encoder Incremental 15 Quadrature (Incremental) Vertical
Lowest to $2.6472
Broadcom Limited
ROTARY ENCODER OPTICAL 256PPR
Need more? Email Us
OSRAM Opto Semiconductors Inc.
ROTARY ENCODER MAGNETIC 64PPR
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.0421 $60.1684
9+ $12.3423 $111.0807
13+ $11.9566 $155.4358
18+ $11.5709 $208.2762
23+ $11.1852 $257.2596
30+ $10.0281 $300.8430
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 140 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess