EN
  • EN
  • DE
Part No 4906
Manufacturer Bourns Inc.
Catalog Unclassified
Description ADJUSTABLE INDUCTOR 238NH TH / 238 nH Adjustable Inductors 122 @ 45MHz Radial
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes>Adjustable Inductors
Manufacturer Bourns Inc.
Packaging Bulk
Product Status Obsolete
Inductance 238 nH
Q @ Freq 122 @ 45MHz
Mounting Through Hole
Case / Package Radial
Size / Dimension 0.400" L x 0.400" W (10.16mm x 10.16mm)
Height 0.562" (14.27mm)
Base Product Number 4900
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.50.8000
Other Part Number 4906JW
Standard Package 300
Win Source Part Number 1333801-4906
Ultra Librarian 3D Model Ultra Librarian 4906 CAD Model

Description

The Bourns Inc. 1333801-4906 is an adjustable inductor with a size/dimension of 0.400" L x 0.400" W (10.16mm x 10.16mm).

  • Size/Dimension: 0.400" L x 0.400" W (10.16mm x 10.16mm)
  • Inductance: 238 nH
  • Q @ Freq: 122 @ 45MHz
  • Standard Package: 300
  • Mounting Type: Through Hole
  • Height: 0.562" (14.27mm)
  • Case/Package: Radial
  • ECCN: EAR99
  • MSL Level: 1 (Unlimited)
  • REACH Unaffected: Yes
  • HTSUS: 8504.50.8000

You May Also Be Interested in

Others
Need more? Email Us
Others
Need more? Email Us
Others
Need more? Email Us
Others
Lowest to $0.5454
Others
Need more? Email Us
Others
Need more? Email Us
Others
Lowest to $0.2657
Others
Lowest to $6.4772
Others
Lowest to $0.0099

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess