EN
  • EN
  • DE

3296W-502R

Part No 3296W-502R
Manufacturer Bourns Inc.
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+
Reference case DIP3
Manufacturer Bourns Inc.
Manufacturer Homepage www.bourns.com
Win Source Part Number 717228-3296W-502R
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 3296W-502R CAD Model

Description

The 3296W-502R is a multi-turn trimming potentiometer manufactured by Bourns Inc. It's designed for precision circuit adjustments where accurate and repeatable settings are required. This potentiometer offers excellent stability and reliability for fine-tuning electronic circuits.

Applications

  • Calibration of Electronic Instruments: Used to calibrate testing equipment and measurement devices.
  • Precise Voltage Adjustment: Employed in circuits requiring fine voltage adjustments, such as power supplies.
  • Gain Control in Amplifiers: Implemented for precise gain adjustments in amplifier circuits.
  • Offset Nulling: Utilized to null offset voltages in operational amplifier circuits.
  • Frequency Tuning: Used in oscillator circuits for frequency adjustment.

Features

  • Multi-Turn Adjustment: Allows for precise and fine adjustments.
  • Sealed Construction: Provides protection against dust and moisture.
  • High Stability: Ensures stable resistance values over time and temperature.
  • Wide Resistance Range: Available in various resistance values to suit different applications.
  • Compact Size: Fits easily into densely populated circuit boards.

Benefits

  • Accurate Settings: Multi-turn design enables precise and repeatable settings.
  • Long-Term Reliability: Sealed construction and high stability ensure reliable performance.
  • Easy Integration: Compact size allows for easy incorporation into existing designs.
  • Wide Applicability: Suitable for a broad range of applications requiring fine adjustments.
  • Environmental Protection: Sealed design protects against environmental factors, enhancing durability.

The 3296W-502R has a resistance value of 5 kOhms. It features a power rating of 0.5W at 70°C. The operating temperature range is typically from -55°C to +125°C. The potentiometer offers a tolerance of ±10%. The multi-turn adjustment mechanism allows for precise setting of the resistance value. It is commonly used in applications where accuracy and stability are critical. This trimming potentiometer is a reliable and efficient component for fine-tuning electronic circuits, ensuring optimal performance and accuracy in various electronic systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3222 $57.9960
440+ $0.2645 $116.3800
680+ $0.2564 $174.3520
935+ $0.2483 $232.1605
1,210+ $0.2391 $289.3110
1,615+ $0.2148 $346.9020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 53,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess