EN
  • EN
  • DE

ACPL-W454

Part No ACPL-W454
Manufacturer AVAGO TECHNOLOGIES LIMITED
Catalog Hard To Find
Description High CMR High Speed Optocoupler Surface Mountable in 6-pin stretched SO6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AVAGO TECHNOLOGIES LIMITED
Win Source Part Number 1135446-ACPL-W454
Manufacturer Homepage www.avagotech.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ACPL-W454 CAD Model

Description

The ACPL-W454 is a high-speed, low-power CMOS optocoupler from Avago Technologies, designed for isolating digital signals in a variety of applications. This optocoupler features high speed, high common-mode transient immunity, and a wide operating temperature range, making it suitable for industrial and communication systems.

Applications:

  • Digital Isolation: Providing galvanic isolation for digital signals in various electronic systems.
  • Microcontroller Interfaces: Isolating communication between microcontrollers and peripherals.
  • Industrial Automation: Protecting control systems from noise and voltage transients in industrial environments.
  • Data Communication: Isolating communication lines in data networks.
  • Power Supply Control: Providing isolation in power supply control circuits.

Features:

  • High Speed: Supports high data rates for fast signal transmission.
  • High Common-Mode Transient Immunity (CMTI): Ensures reliable operation in noisy environments.
  • Low Power Consumption: Reduces power consumption in isolated systems.
  • Wide Operating Temperature Range: Suitable for industrial environments.
  • CMOS Compatibility: Compatible with CMOS logic levels.

Benefits:

  • Enhanced System Reliability: Isolation provides protection against high-voltage transients and ground loops, improving system reliability.
  • Improved Noise Immunity: High CMTI ensures stable operation in noisy industrial environments.
  • Reduced Power Consumption: Low power consumption reduces the overall energy consumption of the system.
  • Increased Safety: Galvanic isolation enhances safety by preventing electrical shock hazards.
  • Robust Performance: Reliable operation over a wide temperature range.

Additional Details:

The ACPL-W454 typically includes features like a defined output state on power-up, ensuring predictable behavior. Datasheets provide detailed specifications on parameters like propagation delay, pulse width distortion, and power consumption, essential for proper application and design considerations. The package type also affects thermal performance and board space requirements, factors which need to be considered during the design phase. The CMOS compatibility makes it easy to interface with modern microcontrollers and digital logic devices. Proper external decoupling capacitors should be considered for optimal performance.

You May Also Be Interested in

Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6230 $60.3290
54+ $2.1518 $116.1972
84+ $2.0848 $175.1232
115+ $2.0178 $232.0470
149+ $1.9508 $290.6692
199+ $1.7487 $347.9913
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,900 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess