EN
  • EN
  • DE

PESD3V3L1BA-N

Part No PESD3V3L1BA-N
Manufacturer Born Semiconductor (Shenzhen) Co., Ltd.
Catalog ESD and Circuit Protection
Description 24VC Clamp 20A@8/20us Ipp ESD DIODE SOD-323
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package SOD-323
Clamping Voltage 24V
Peak Pulse Current (Ipp) 20A@8/20us
Peak Pulse Power Dissipation (Ppp) 480W@8/20us
Voltage - Breakdown 4V
Type ESD
Reverse Leakage Current (Ir) 1uA
Polarity Bidirectional
Reverse Stand-Off Voltage (Vrwm) 3.3V
Ultra Librarian 3D Model Ultra Librarian PESD3V3L1BA-N CAD Model

Description

Description

The 0402CS-18NXJBW is a reliable surface-mount inductor designed for high-frequency circuits. It incorporates advanced material technology for enhanced performance and longevity in electronic devices.

Applications

  • Telecommunication Devices
  • Wearable Technology
  • Wireless Networks
  • Broadcast Equipment

Features and Benefits

  • Efficient Design: Compact 0402 size ensuring efficient use in limited spaces.
  • Superior Q-Factor: Ensures minimal energy loss, enhancing circuit efficiency.
  • Temperature Stability: Provides consistent inductance across varying temperatures.
  • Compliant: Meets RoHS environmental standards.

Additional Details

Crafted for excellence, the 0402CS-18NXJBW is an ideal inductor for applications requiring reliability and high precision.

You May Also Be Interested in

Yageo
ESD Suppressor TVS Array Dual Uni-Directional 5V 15kV Air/8kV Contact 3-Pin SOT-23 T/R
Lowest to $0.0300
ON Semiconductor
ESD Protection Array
Lowest to $3.2640
ON Semiconductor
TVS DIODE 5.3VWM 2XDFN / Clamp Ipp Tvs Diode Surface Mount 2-XDFN (1x0.6) (SOD-882)
Lowest to $6.1120
Nexperia USA Inc.
TVS DIODE 26.5VWM 53VC SOT323 / 53V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-323
Lowest to $0.1346
Taiwan Semiconductor
SOT-26, 5V, 350W, 1.2pF, ESD Protection Diode & Array
Lowest to $0.0497
Yageo
ESD Suppressor TVS Single Bi-Directional 8V 15kV Air/8kV Contact 3-Pin SOT-23 T/R
Need more? Email Us
Littelfuse Inc.
PGBSOT23 Series - SOT23 PulseGuard® Polymeric ESD Suppressors, 24V, 300V
Need more? Email Us
Renesas Electronics America
Diode Zener Single 10V 6% 150mW 2-Pin SC-78 T/R
Need more? Email Us
Nexperia USA Inc.
TVS DIODE 36VWM 80VC DFN1006-2 / 80V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount DFN1006-2
Lowest to $0.2376

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2,430+ $0.0206 $50.0580
5,920+ $0.0169 $100.0480
9,150+ $0.0164 $150.0600
12,660+ $0.0158 $200.0280
16,340+ $0.0153 $250.0020
21,900+ $0.0137 $300.0300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 203,625 pieces
MOQ: 2430 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess