EN
  • EN
  • DE

IBM 01LL227 - PCIe3 Optical Cable Adapter for 4U CEC

Part No IBM 01LL227 - PCIe3 Optical Cable Adapter for 4U CEC
Manufacturer IBM
Catalog Adapters
Description PCIe3 Optical Cable Adapter for 4U CEC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Adapters
Win Source Part Number 1413872-IBM 01LL227 - PCIe3 Optical Cable Adapter for 4U CEC
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 01LL227 - PCIe3 Optical Cable Adapter for 4U CEC CAD Model

Description

The IBM 01LL227 is a PCIe3 Optical Cable Adapter designed for integration into the 4U form-factor Central Electronics Complex (CEC) of IBM servers. This high-performance adapter facilitates the transmission of data over optical fiber cables, offering a significantly faster and more reliable data transfer compared to traditional copper cables. It is specifically engineered to support PCIe 3.0, which enhances its bandwidth capacity, making it an ideal solution for data-intensive applications and environments. The adapter's optical nature allows for longer cable lengths without the degradation of signal integrity often associated with electrical connections, thereby providing the flexibility to position peripheral equipment further away from the server. This can be particularly beneficial in large data centers or in situations where noise, electromagnetic interference (EMI), or security concerns dictate the physical separation of hardware. Additionally, the 01LL227's optical technology consumes less power, reducing operational costs and contributing to a greener IT environment. With its robust design and compatibility with 4U CEC units, the IBM 01LL227 is a key component for any IT infrastructure requiring high-speed, reliable, and efficient data transmission.

You May Also Be Interested in

NetApp
8-Gb MetroCluster VI FC HBA
Need more? Email Us
NetApp
NetApp 4 PORT 4 GBPS PCIE HBA
Need more? Email Us
QLogic
Qlogic QLE2560 8Gb Adapter
Need more? Email Us
NetApp
Netapp 4-Port 25Gb ISCSI Card (no front plate)
Need more? Email Us
NetApp
Netapp 4-Port 16GB Fibre Channel PCIe HBA Adapter
Need more? Email Us
NetApp
PCIe 2-port 10GbE bare cage SFP+ adapter
Need more? Email Us
NetApp
Netapp 4-Port 16GB Fibre Channel PCIe HBA Adapter
Need more? Email Us
Connective Peripherals Pte Ltd
RS-485 USB TO SERIAL
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess