EN
  • EN
  • DE

SZESD7471N2T5G

Part No SZESD7471N2T5G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 5.3VWM 2XDFN / Clamp Ipp Tvs Diode Surface Mount 2-XDFN (1x0.6) (SOD-882)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 5.3V (Max)
Voltage - Breakdown (Min) 7V
Power Line Protection No
Applications Automotive, RF Antenna
Capacitance @ Frequency 0.24pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 2-XDFN
Supplier Device Package 2-XDFN (1x0.6) (SOD-882)
Base Product Number SZESD7471
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names SZESD7471N2T5GOSDKR,SZESD7471N2T5GOSTR,SZESD7471N2T5GOSCT,SZESD7471N2T5G-ND
Standard Package 8,000
Win Source Part Number 1115140-SZESD7471N2T5G
Ultra Librarian 3D Model Ultra Librarian SZESD7471N2T5G CAD Model

Description

ON Semiconductor SZESD7471N2T5G ESD Protection Diode

The ON Semiconductor SZESD7471N2T5G is a high-quality Electrostatic Discharge (ESD) protection diode designed to safeguard sensitive electronic components from the harmful effects of ESD. This robust diode is an ideal solution for protecting high-speed data lines and other vulnerable circuits in a wide range of applications including mobile phones, portable electronics, and industrial equipment.

Key Features

  • ESD Protection: The SZESD7471N2T5G offers exceptional ESD protection, meeting IEC61000-4-2 Level 4 standards with an ESD withstand voltage of ±20 kV (air discharge) and ±15 kV (contact discharge), ensuring the safety and longevity of electronic components.
  • Low Capacitance: With a low loading capacitance of just 0.5 pF typical, this diode is suitable for protecting high-speed data lines without compromising signal integrity.
  • Small Package Size: The device comes in a compact SOD-723 package, making it an excellent choice for space-constrained applications.
  • Low Leakage Current: It features a low leakage current of less than 0.1 µA, contributing to the energy efficiency of the end product.
  • Fast Response Time: The SZESD7471N2T5G reacts swiftly to transient events, providing immediate protection against ESD strikes.
  • RoHS Compliant: This ESD protection diode is RoHS compliant, ensuring it meets the latest environmental standards and regulations.

Applications

The SZESD7471N2T5G is versatile and can be used in a variety of electronic devices to protect against ESD damage. Its applications include, but are not limited to:

  • USB interfaces
  • HDMI ports
  • DisplayPort interfaces
  • Thunderbolt ports
  • Smartphone and tablet I/O ports
  • Notebook and desktop computers
  • Set-top boxes and digital TVs
  • Portable navigation devices
  • Industrial controls

The ON Semiconductor SZESD7471N2T5G ESD protection diode is a reliable and efficient solution for designers looking to enhance the durability and reliability of their electronic products. Its combination of low capacitance, high ESD protection, and small form factor makes it an excellent choice for safeguarding sensitive electronics against the rigors of everyday use and handling.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.0849
Littelfuse Inc.
TVS Diode Single Uni-Dir 18V 600W Automotive 2-Pin SMB T/R / TVS DIODE 18VWM 29.2VC SMB
Lowest to $0.5571
Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063
NXP / Nexperia
TVS DIODE 5.5VWM 8VC 10XSON
Lowest to $0.8674
Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2360
Semtech Corporation
TVS DIODE 15VWM 30VC
Lowest to $4.0796
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMB
Lowest to $3.7953
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1120 $55.0080
20+ $5.0150 $100.3000
31+ $4.8583 $150.6073
43+ $4.7015 $202.1645
56+ $4.5448 $254.5088
74+ $4.0747 $301.5278
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess