EN
  • EN
  • DE

HD512-12P

Part No HD512-12P
Manufacturer Blockmaster
Catalog OEM Parts (F - I)
Description SB 12P 5.00mm Green
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1062096-HD512-12P
Categories OEM Parts(F-I)
Manufacturer Blockmaster
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HD512-12P CAD Model

Description

The Blockmaster HD512-12P is a terminal block designed for secure and organized wiring connections. The "HD" likely stands for Heavy Duty, indicating that it is designed for more robust applications. The "512" probably relates to the product series or specifications and the "12P" indicates that it has 12 poles or connection points. These terminal blocks are used to connect and terminate wires, creating a modular and easily maintainable wiring system.

Applications

  • Control panels: Connecting and distributing power and signal wires in control panels.
  • Industrial machinery: Providing secure connections for wiring in industrial equipment.
  • Power distribution: Connecting power wires in power distribution systems.
  • HVAC systems: Facilitating wiring connections in heating, ventilation, and air conditioning equipment.
  • Telecommunications equipment: Used in telecom infrastructure for connecting and managing wires.

Features

  • Multiple poles (12P): Offers 12 connection points for wiring multiple circuits.
  • Screw terminals: Provides secure and reliable connections using screws to clamp wires.
  • Durable construction: Made from high-quality materials for long-lasting performance.
  • Easy to install: Simple and straightforward installation process.
  • High current rating: Capable of handling high current loads.

Benefits

  • Organized wiring: Provides a structured and organized wiring system.
  • Secure connections: Ensures reliable and secure connections that prevent loose wires.
  • Easy maintenance: Simplifies troubleshooting and maintenance by providing easy access to wiring connections.
  • Reduced wiring errors: Minimizes the risk of wiring errors by providing clear and labeled connection points.
  • Improved safety: Enhances safety by providing insulated and protected wiring connections.

Specifications

The HD512-12P typically has a voltage rating of several hundred volts and a current rating appropriate for industrial applications. The wire gauge range it accepts is an important specification, and it can be found in the product datasheet. The material of the terminal block is often a flame-retardant plastic. The torque rating for the screws is also a relevant specification to ensure proper wire clamping. It is important to consult the datasheet for the specific voltage rating, current rating, wire gauge range, and other electrical and mechanical characteristics.

You May Also Be Interested in

Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Essentra Components
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess