EN
  • EN
  • DE

DGSBIDV8-04P

Part No DGSBIDV8-04P
Manufacturer Blockmaster
Catalog OEM Parts (C - E)
Description SB 04P 3.50mm White Insulation Displacement
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 963294-DGSBIDV8-04P
Categories OEM Parts(C-E)
Manufacturer Blockmaster
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DGSBIDV8-04P CAD Model

Description

The DGSBIDV8-04P is a terminal block manufactured by Blockmaster. It is designed for secure and reliable electrical connections in a variety of applications. This specific model features a double-row configuration and screw clamp terminals, allowing for easy wire insertion and removal. The terminal block is constructed from high-quality materials to ensure durability and long-term performance in demanding environments.

Applications:

  • Industrial control systems
  • Power distribution panels
  • HVAC equipment
  • Lighting systems
  • Security systems

Features:

  • Double-row configuration: Provides high-density wiring capabilities, maximizing space utilization.
  • Screw clamp terminals: Ensure a secure and reliable connection, preventing wires from loosening due to vibration or thermal cycling.
  • High-quality materials: Constructed from durable materials that can withstand harsh environments, including temperature extremes and exposure to chemicals.
  • Easy wire insertion and removal: Simplifies installation and maintenance, reducing downtime.
  • Compact design: Allows for easy integration into a variety of equipment and enclosures.
  • Clearly marked terminals: Facilitates proper wiring and reduces the risk of errors.

Benefits:

  • Improved electrical connections: Provides a secure and reliable connection, reducing the risk of shorts, opens, and other electrical faults.
  • Increased safety: Helps to prevent electrical hazards by providing a safe and reliable way to connect wires.
  • Reduced downtime: Simplifies installation and maintenance, reducing downtime and improving productivity.
  • Improved space utilization: The compact design and double-row configuration maximize space utilization.
  • Enhanced durability: The high-quality materials ensure long-term performance in demanding environments.

Additional Details:

The DGSBIDV8-04P terminal block is typically rated for a specific voltage and current, which should be verified based on the application requirements. The wire gauge range that the terminals can accommodate should also be considered. Consult the manufacturer's datasheet for detailed specifications, including dimensions, materials, and electrical ratings. The terminal block is designed for easy mounting, typically using screws or other fasteners. Proper torque should be applied to the terminal screws to ensure a secure and reliable connection without damaging the wires or the terminal block.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Rockwell
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess