EN
  • EN
  • DE

S-700

Part No S-700
Manufacturer Bivar Inc.
Catalog Card Guides
Description CARD GUIDE PRESS-IN BLACK 7.0"
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Boxes, Enclosures, Racks - Card Guides
Mfr Bivar Inc.
Series STAT-O-GIDE™
Package Box
Product Status Obsolete
Accessory Type Nylon, Snap-In Mount, 7.000" (177.80mm)
For Use With/Related Products 1/16" (1.6mm) Thick PC Boards
Standard Package 1,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 1314254-S-700
Ultra Librarian 3D Model Ultra Librarian S-700 CAD Model

Description

Introducing the STAT-O-GIDE™ series card guides from Bivar Inc., a reliable solution for your enclosure and rack needs.

  • Design: Snap-In Mount
  • Material: Nylon
  • Length: 7.000 inches (177.80mm)
  • PC Board Thickness: 1/16 inch (1.6mm)
  • Standard Package: 1,000 pieces
  • Status: Obsolete
  • HTSUS Code: 3926.90.9985

You May Also Be Interested in

Bivar Inc.
CARD GUIDE COND INSERT 10" NAT
Need more? Email Us
Bivar Inc.
CARD GUIDE SNAP-IN 4"L, 0.102" S
Need more? Email Us
Bivar Inc.
CARD GUIDE SNAP-IN 6"L, 0.102" S
Need more? Email Us
Bivar Inc.
CARD GUIDE SNAP 7.5LX.075"SW NAT
Need more? Email Us
Bivar Inc.
CARD GUIDE SNAP-IN 7"L, 0.102" S
Need more? Email Us
Bivar Inc.
CARD GUIDE FR 12X0.078" RUST
Lowest to $7.9718
Bivar Inc.
CARD GUIDE SNAP 5.5LX.075"SW NAT
Need more? Email Us
Bivar Inc.
CARD GUIDE SNAP 3.5LX.075"SW NAT
Need more? Email Us
Bivar Inc.
CARD GUIDE SNAP-IN 3.5"L, 0.102"
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess