EN
  • EN
  • DE

LMK04000BISQ/NOPB

Part No LMK04000BISQ/NOPB
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK COND W/PLL 48WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Clock Conditioner IC 1.296GHz 1 48-WFQFN Exposed Pad
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 48-WFQFN Exposed Pad
Case / Package 48-WQFN (7x7)
Family Name LMK04000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LMK04000BISQ, LMK04000BISQ-ND
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923392-LMK04000BISQ/NOPB
Ultra Librarian 3D Model Ultra Librarian LMK04000BISQ/NOPB CAD Model

Description

The LMK04000BISQ/NOPB is a precision clock conditioner from Texas Instruments, designed to provide superior jitter cleaning and clock distribution for demanding applications. This advanced device integrates a Voltage Controlled Oscillator (VCO), a high-performance phase-locked loop (PLL), and a variety of clock distribution features, making it an ideal solution for telecommunications, networking, and data communications systems.

Key Features

  • Integrated VCO: The built-in Voltage Controlled Oscillator ensures stable and accurate clock generation, which is crucial for maintaining system integrity and performance.
  • Low Jitter Performance: With its exceptional jitter cleaning capabilities, the LMK04000BISQ/NOPB significantly reduces clock noise, leading to improved data integrity and system reliability.
  • Flexible Clock Management: Multiple outputs with programmable dividers allow for a wide range of frequency configurations, enabling the device to support various clocking requirements with ease.
  • Programmable Inputs/Outputs: The device offers configurable inputs and outputs, providing versatility for interfacing with different types of signal levels and formats.
  • Power Supply: Operating from a single power supply, the LMK04000BISQ/NOPB simplifies power management within complex systems.

Applications

This clock conditioner is suitable for a variety of high-performance applications, including:

  • Telecommunications equipment
  • Data communication and networking devices
  • Wireless infrastructure
  • Test and measurement systems
  • High-speed data converters

Quality and Reliability

The LMK04000BISQ/NOPB is manufactured by Texas Instruments, a leader in semiconductor solutions. It is designed to meet high standards of quality and reliability, ensuring stable operation in a wide range of environmental conditions. The device is also RoHS compliant and is offered in a surface-mount package, making it suitable for automated assembly processes.

Ordering Information

The product is available in a 48-pin LLP (Leadless Leadframe Package) and is designated by the part number LMK04000BISQ/NOPB. For detailed ordering and shipment information, customers should consult Texas Instruments or an authorized distributor.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32TQFP
Lowest to $16.0074
Cypress Semiconductor Corp
IC CLOCK GEN 3.3V SS 8-SOIC
Lowest to $55.7142
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 32VFQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR SMD
Need more? Email Us
IDT, Integrated Device Technology Inc
IC OSC/MULT/BUFFER OCT 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC QUAD PLL VCXO FOR HDTV 28QSOP
Lowest to $0.8166
IDT, Integrated Device Technology Inc
IC CLK GENERATOR PLL 8-SOIC
Lowest to $2.4913
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Lowest to $28.5216
IDT, Integrated Device Technology Inc
IC CLOCK ZDB 1:4 160MHZ 8SOIC
Lowest to $2.0333

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.9078 $63.8156
4+ $26.1808 $104.7232
6+ $25.3627 $152.1762
9+ $24.5445 $220.9005
11+ $23.7264 $260.9904
15+ $21.2719 $319.0785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess