EN
  • EN
  • DE

SIGC12T60SNCX1SA4

Part No SIGC12T60SNCX1SA4
Manufacturer Infineon Technologies
Catalog IGBTs - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Single
Mfr Infineon Technologies
Package Bulk
Product Status Obsolete
IGBT Type NPT
Voltage - Collector Emitter Breakdown (Max) 600 V
Current - Collector (Ic) (Max) 10 A
Current - Collector Pulsed (Icm) 30 A
Vce(on) (Max) @ Vge, Ic 2.5V @ 15V, 10A
Input Type Standard
Td (on/off) @ 25°C 29ns/266ns
Test Condition 400V, 10A, 25Ohm, 15V
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case Die
Supplier Device Package Die
Other Names 448-SIGC12T60SNCX1SA4,SP000272569
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
Win Source Part Number 1277475-SIGC12T60SNCX1SA4
Ultra Librarian 3D Model Ultra Librarian SIGC12T60SNCX1SA4 CAD Model

Description

The SIGC12T60SNCX1SA4 is a CoolSiC™ Schottky diode from Infineon Technologies. This diode is specifically designed for use in high-frequency and high-voltage power conversion applications. Utilizing silicon carbide (SiC) technology, it provides superior performance compared to traditional silicon diodes by enabling higher efficiency, lower switching losses, and improved thermal characteristics.

Applications

  • Power Factor Correction (PFC) stages
  • Boost converters in power supplies
  • Solar inverters
  • Electric Vehicle (EV) charging stations
  • Uninterruptible Power Supplies (UPS)
  • Industrial motor drives

Features

  • 600V Blocking Voltage
  • 12A Continuous Forward Current
  • CoolSiC™ Schottky Diode Technology
  • Zero Reverse Recovery Charge (Qrr)
  • Temperature-independent switching behavior
  • High surge current capability
  • RoHS Compliant

Benefits

  • Increased efficiency in power conversion circuits
  • Reduced switching losses, resulting in lower heat dissipation
  • Improved system reliability and longer operating life
  • Simplified thermal management due to reduced heat generation
  • Higher power density
  • Reduced EMI emissions

Additional Details

The SIGC12T60SNCX1SA4 is based on Infineon's CoolSiC™ technology, which provides significant advantages over silicon-based diodes. The use of silicon carbide allows for higher breakdown voltage, lower on-resistance, and faster switching speeds. The zero reverse recovery charge (Qrr) eliminates the reverse recovery current, minimizing switching losses and further improving efficiency. The temperature-independent switching behavior ensures stable performance across a wide range of operating temperatures. Detailed electrical characteristics, thermal resistance values, and recommended operating conditions are available in the product datasheet. Designers should carefully review these specifications to ensure proper application and optimal performance.

You May Also Be Interested in

IXYS
IGBT 1700V 42A TO-268AA
Lowest to $89.5105
Renesas Electronics America
IGBT Trench 600 V 25 A 63 W Surface Mount LDPAK
Need more? Email Us
Infineon Technologies
IGBT Trench 1200 V 40 A 310 W Through Hole PG-TO247-3-1
Lowest to $2.4375
IXYS
IGBT 2500V 104A TO-247AD
Lowest to $47.9923
IXYS
IGBT 1700V 80A TO-247AD
Lowest to $31.3869
IXYS
IGBT PT 650V 240A TO-264
Lowest to $47.2578
IXYS
IGBT 600V 175A 24-SMPD
Lowest to $108.3916
IXYS
IGBT PT 1200V 40A TO-263AA
Lowest to $13.6363
IXYS
IGBT 3000V 30A TO-268HV
Lowest to $81.8181

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess